Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 12V
Voltage - Input Offset (Maximum) 2.5mV at ±5V
Current - Input Bias (Maximum) 6μA at ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Maximum) 2mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 9ns
Hysteresis 6mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Mounting Style SMD
Supplier Device Package 10-MSOP
Part Number Series LT1715
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807874-LT1715IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1715IMS#TRPBF CAD Model

Description

The LT1715IMS#TRPBF is a high-speed, dual comparator from Linear Technology, designed to deliver fast and reliable performance for a wide range of applications. This precision device is characterized by its ultra-fast 4.5ns response time with a low 7mV overdrive, making it an ideal choice for high-frequency and high-speed signal processing tasks.

Key Features

  • Speed: The LT1715IMS#TRPBF boasts a rapid response time of 4.5ns, ensuring quick and accurate comparisons of input signals.
  • Power Efficiency: With a supply current of just 4.5mA, this comparator is optimized for low-power applications, helping to conserve energy in battery-operated devices.
  • Voltage Range: The device operates with a versatile supply voltage range from 2.7V to 7V, providing flexibility in various circuit designs.
  • Output Stage: The rail-to-rail output stage allows for a wide output swing, maximizing the dynamic range available from the power supply.
  • Input Offset Voltage: A low input offset voltage minimizes error and enhances the accuracy of the signal comparison.

Applications

The LT1715IMS#TRPBF is suitable for diverse applications due to its high-speed performance and power efficiency. Typical applications include:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Signal waveform receivers

Package and Quality

This product comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. The LT1715IMS#TRPBF is also available in tape and reel packaging (denoted by the #TRPBF suffix), suitable for automated assembly processes. Linear Technology ensures high-quality manufacturing standards, providing reliable and consistent performance for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9526 $65.9052
4+ $27.0380 $108.1520
6+ $26.1931 $157.1586
8+ $25.3482 $202.7856
11+ $24.5032 $269.5352
14+ $21.9684 $307.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention