EN
  • EN
  • DE

LT1677IS8

Part No LT1677IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Rail-to-Rail Precision Op Amp | IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.5V/μs
Gain Bandwidth Product 7.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Supply Current 2.75mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1677
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206040-LT1677IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1677IS8 CAD Model

Description

LT1677IS8 Operational Amplifier

The LT1677IS8 is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand synonymous with precision and quality in the field of analog integrated circuits. This op-amp is well-suited for a wide range of applications, including but not limited to, test equipment, instrumentation, and active filters. The LT1677IS8 is appreciated for its low noise, high speed, and precision characteristics, making it an ideal choice for professionals requiring reliable and accurate signal conditioning.

Key Features

  • Low Noise: The LT1677IS8 boasts an exceptionally low voltage noise density, which ensures that the signal integrity is maintained even in noise-sensitive applications.
  • High Speed: With a high slew rate and fast settling time, this op-amp is capable of handling rapid signal changes efficiently, making it suitable for high-speed amplification tasks.
  • Rail-to-Rail Output: It features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Single-Supply Operation: The ability to operate with a single power supply simplifies the power supply design and reduces power consumption, which is particularly beneficial in portable or battery-powered devices.
  • Stable with Capacitive Loads: The LT1677IS8 is designed to be stable even when driving capacitive loads, which is crucial for maintaining performance in feedback and buffering applications.

Package and Temperature Range

The device is housed in an 8-lead SOIC package, denoted by the 'IS8' suffix in its part number, which is suitable for surface-mount technology (SMT) assembly processes. The op-amp operates over an extended industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Applications

With its robust feature set, the LT1677IS8 is a versatile component that can be integrated into a variety of electronic systems. Its precision and speed make it an excellent choice for analog-to-digital converter (ADC) drivers, audio and video processing, data acquisition systems, and many other applications that require high-fidelity signal amplification.

In summary, the LT1677IS8 from Linear Technology stands out as a high-quality operational amplifier that offers a compelling mix of low noise, high speed, and precision, making it a top choice for engineers and designers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess