EN
  • EN
  • DE
  • IT

LT1677CS8#PBF

Part No LT1677CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 7.2MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 7.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 2.75mA
Channel Output Current 35mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 072314-LT1677CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1677CS8#PBF CAD Model

Description

The LT1677CS8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer exceptional accuracy and stability. This precision op-amp features low noise and rail-to-rail output swing, combined with a high slew rate and gain-bandwidth product. It is an ideal choice for a wide range of applications including test equipment, medical devices, audio systems, and any other circuit requiring high accuracy and signal integrity.

Key Features:

  • Rail-to-Rail Output: The LT1677CS8#PBF can swing its output voltage from the negative supply rail to within millivolts of the positive supply rail, maximizing the dynamic range in single-supply applications.
  • Low Noise Performance: With a low voltage noise density of 4.5nV/√Hz at 1kHz, this op-amp is suitable for applications that demand low noise and high fidelity.
  • High Slew Rate: A high slew rate of 7.2V/µs ensures that the op-amp can respond quickly to changes in the input signal, making it ideal for fast signal processing applications.
  • Gain Bandwidth Product: A gain bandwidth product of 20MHz allows the op-amp to maintain its gain for higher frequency signals, making it suitable for a variety of high-speed applications.
  • Stable with Capacitive Loads: The LT1677CS8#PBF is designed to be stable with capacitive loads up to 10,000pF, which is critical for maintaining signal integrity in applications with highly capacitive sources or long cable runs.
  • Single or Dual Supply Operation: This op-amp can operate from a single supply of 2.7V to 36V or dual supplies of ±1.35V to ±18V, providing flexibility in various circuit configurations.
  • Package: The device is available in an 8-lead SO package with the part number LT1677CS8#PBF, making it easy to integrate into PCB designs.

Applications:

  • Active Filters
  • Photodiode Amplifiers
  • Data Acquisition Systems
  • Audio Processing
  • Medical Instrumentation
  • Test Equipment

The LT1677CS8#PBF is a testament to Linear Technology's commitment to delivering high-quality, precision components that enhance the performance and reliability of electronic systems. Its combination of low noise, rail-to-rail output, and high-speed operation makes it a versatile choice for designers seeking to optimize their analog signal processing applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4560 $52.2800
12+ $8.5793 $102.9516
19+ $8.3112 $157.9128
25+ $8.0431 $201.0775
33+ $7.7750 $256.5750
44+ $6.9707 $306.7108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess