EN
  • EN
  • DE

LT1647-3CGN

Part No LT1647-3CGN
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93936-LT1647-3CGN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1647-3CGN CAD Model

Description

Linear Technology's High-Performance Power Controller

The LT1647-3CGN is a state-of-the-art power controller integrated circuit from Linear Technology, designed for sophisticated power management solutions. This device is part of a series known for its reliability, efficiency, and precision in controlling and managing power in electronic systems.

Key Features

  • High Voltage Operation: The LT1647-3CGN is capable of handling high voltage operations, making it suitable for a wide range of applications, including industrial and telecommunications systems.
  • Dual-Channel: It features a dual-channel design, providing more flexibility and control for managing power requirements of complex electronic systems.
  • Low Quiescent Current: Its low quiescent current ensures minimal power waste when the device is in standby mode, enhancing overall energy efficiency.
  • Fast Transient Response: The device is engineered to offer a fast transient response, which is critical for maintaining voltage stability during sudden changes in load.
  • Thermal Protection: The LT1647-3CGN includes thermal protection features to prevent overheating, ensuring long-term reliability and safety.
  • Adjustable Current Limit: Users can adjust the current limit to match the needs of their specific applications, providing added versatility and protection.

Applications

The LT1647-3CGN is well-suited for a variety of applications, including:

  • Power supply control in server and computer systems
  • DC/DC converters requiring precise voltage regulation
  • Telecommunications equipment with high power demands
  • Industrial systems requiring robust power management

Technical Specifications

The LT1647-3CGN is housed in a compact SSOP package and is designed for surface-mount technology, allowing for efficient use of PCB space. It operates over a wide temperature range, making it suitable for challenging environments. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

For detailed technical specifications, application notes, and support resources, please refer to the official Linear Technology documentation for the LT1647-3CGN power controller.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
NXP / Nexperia
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess