EN
  • EN
  • DE

LT1636CS8#TRPBF

Part No LT1636CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 220KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058531-LT1636CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1636CS8#TRPBF CAD Model

Description

Product Overview: LT1636CS8#TRPBF

The LT1636CS8#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer robust features for a wide range of applications. This precision op-amp stands out for its low power consumption and rail-to-rail output swing, making it an excellent choice for battery-powered devices and various industrial, automotive, and telecommunication systems.

Key Features

  • Rail-to-Rail Output: The LT1636CS8#TRPBF can swing its output voltage from the negative supply rail to within millivolts of the positive supply rail, maximizing dynamic range in single or split supply operations.
  • Low Power: With a supply current of just 50μA per amplifier, this op-amp is optimized for low-power applications, helping to extend battery life in portable devices.
  • Single Supply Operation: It is capable of operating from a single supply voltage ranging from 2.7V to 36V, providing flexibility in various circuit designs.
  • Dual Supply Operation: Alternatively, it can operate from dual supplies with a range of ±1.35V to ±18V, catering to applications requiring a bipolar supply.
  • Wide Temperature Range: The device can operate over a temperature range of -40°C to 85°C, ensuring reliability in harsh environmental conditions.
  • Input Offset Voltage: It features a low input offset voltage, which enhances overall accuracy in precision applications.
  • Package: The op-amp comes in an 8-lead SOIC package, which is suitable for space-constrained applications.

Applications

The LT1636CS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable instrumentation
  • Test equipment
  • Sensor amplifiers
  • Active filters
  • Data acquisition systems
  • Battery-operated systems
  • Automotive electronics

With its combination of low power consumption, rail-to-rail output, and wide supply voltage range, the LT1636CS8#TRPBF op-amp from Linear Technology is an ideal solution for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3881 $51.1048
20+ $5.2416 $104.8320
30+ $5.0778 $152.3340
41+ $4.9140 $201.4740
53+ $4.7502 $251.7606
71+ $4.2588 $302.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess