EN
  • EN
  • DE
  • IT

LT1635CS8#PBF

Part No LT1635CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.05 V/μs
Gain Bandwidth Product (GBP) 175kHz
Current - Input Bias 2nA
Voltage - Input Offset 300μV
Operating Supply Current 135μA
Channel Output Current 40mA
Supply Voltage - Operating 1.2 V to 10 V, ±0.6 V to 5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 132851-LT1635CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1635CS8#PBF CAD Model

Description

The LT1635CS8#PBF is a high-performance, low-power operational amplifier (op-amp) from Linear Technology, now part of Analog Devices. This device offers an ideal combination of features making it suitable for a wide range of applications in power management, data acquisition, and signal conditioning.

Key Features

  • Low Power Consumption: The LT1635CS8#PBF is designed to operate with a minimal power draw, making it ideal for battery-powered applications and portable devices.
  • High Precision: This op-amp provides excellent accuracy and stability, which is crucial for precision instrumentation and critical signal processing tasks.
  • Rail-to-Rail Output: The device can drive its output to both supply rails, offering a wide dynamic range which is particularly useful in single-supply operations.
  • Single or Dual Supply Operation: It can be powered from a single supply ranging from 2.7V to 36V or a dual supply of ±1.35V to ±18V, providing flexibility in various circuit configurations.
  • Low Offset Voltage: The LT1635CS8#PBF features a low input offset voltage, which reduces error in high-precision applications.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading on the input signal source.
  • Extended Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the LT1635CS8#PBF makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Portable Instrumentation
  • Battery-powered Devices
  • Data Conversion Systems
  • Analog Filters
  • Signal Conditioning Circuits
  • Power Supply Control

Package Information

The LT1635CS8#PBF is available in an 8-lead SOIC package, ensuring ease of integration into a variety of circuit boards and systems. The compact form factor allows for efficient use of board space without sacrificing performance.

In summary, the LT1635CS8#PBF from Linear Technology is a robust, low-power, and highly precise operational amplifier that delivers consistent performance for demanding electronic applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4922 $57.4610
11+ $9.4295 $103.7245
17+ $9.1349 $155.2933
23+ $8.8402 $203.3246
30+ $8.5455 $256.3650
40+ $7.6615 $306.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess