EN
  • EN
  • DE

LT1625

Part No LT1625
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996301-LT1625
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1625 CAD Model

Description

The LT1625 from Linear Technology is a cutting-edge voltage mode pulse-width modulation (PWM) controller designed to cater to a wide range of power conversion applications. This high-performance integrated circuit is engineered to provide precise voltage regulation, making it an ideal choice for power supply designers who demand efficiency, reliability, and ease of use.

Key Features

  • Wide Input Voltage Range: The LT1625 is capable of handling a broad input voltage range, making it versatile for various applications, from simple low-voltage consumer electronics to complex industrial systems.
  • High Switching Frequency: With its ability to support high switching frequencies, the LT1625 enables the design of power supplies with small, low-cost external components, reducing overall system size and cost.
  • Low Start-Up Current: The device features an ultra-low start-up current specification, which minimizes standby power consumption and enhances efficiency, particularly critical for battery-operated devices.
  • Adjustable Operating Frequency: Designers have the flexibility to set the operating frequency of the LT1625, allowing for optimization of the power supply performance based on the specific requirements of the application.
  • Current Mode Operation: The inclusion of current mode operation provides excellent line and load transient response, ensuring stable output voltage even under dynamic load conditions.

Applications

The LT1625 is a versatile component that can be utilized in a wide array of applications. These include:

  • DC/DC Converters
  • Telecommunications Infrastructure
  • Portable Electronics
  • Computer Systems
  • Industrial Equipment

Performance and Protection

Equipped with robust protection features such as under-voltage lockout, thermal shutdown, and over-current protection, the LT1625 ensures the longevity and safety of the end application. Its high performance combined with the protection features make it a reliable choice for designers looking to create sophisticated power management systems.

In conclusion, Linear Technology's LT1625 stands out as a high-quality, flexible, and efficient solution for a myriad of power supply design challenges. Its comprehensive feature set and robust protection mechanisms make it a go-to choice for engineers and designers aiming to develop top-tier power systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess