EN
  • EN
  • DE
  • IT

LT1620CMS8#PBF

Part No LT1620CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURRENT SENSE RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Current - Input Bias 20nA
Voltage - Input Offset 6mV
Operating Supply Current 2.3mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 139466-LT1620CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1620CMS8#PBF CAD Model

Description

Product Overview: LT1620CMS8#PBF

The LT1620CMS8#PBF is a high-performance, current mode PWM controller from Linear Technology, designed to facilitate the creation of efficient power conversion systems with minimal external components. This versatile controller is housed in an MSOP-8 package and is ideal for a wide range of applications, including isolated and non-isolated power supplies, DC-DC converters, and more.

At the heart of the LT1620CMS8#PBF is its ability to operate at high frequencies, which allows the use of smaller external components, resulting in compact and lightweight power supply designs. The device features a powerful 1.5A driver that is capable of driving a large MOSFET, ensuring high efficiency and fast response times in power switching applications.

Key Features

  • High Frequency Operation: The LT1620CMS8#PBF can operate at switching frequencies up to 1MHz, enabling the design of power supplies with small inductors and capacitors, reducing overall size and cost.
  • High Drive Capability: With its 1.5A onboard gate driver, it can directly drive a power MOSFET, streamlining design and improving performance.
  • Adaptive Non-Overlap Drive: To prevent shoot-through current, the controller provides adaptive non-overlap drive, enhancing the efficiency and reliability of the power supply.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various supply voltages and allowing for flexible design options.
  • Current Mode Control: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved protection.

Applications

  • Telecommunications
  • Networking Equipment
  • Portable Electronics
  • Industrial Power Supplies
  • DC-DC Converters

The LT1620CMS8#PBF is not only robust and versatile but also features protection mechanisms such as under-voltage lockout and thermal shutdown to ensure the longevity and reliability of the end application. Its MSOP-8 package is suitable for space-constrained applications, and its lead-free finish complies with RoHS standards, making it an environmentally friendly choice for power supply design.

With its combination of high-frequency operation, powerful drive capabilities, and comprehensive protection features, the LT1620CMS8#PBF from Linear Technology stands out as a top choice for designers looking to create efficient and compact power management solutions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3575 $61.7875
10+ $10.1395 $101.3950
16+ $9.8226 $157.1616
22+ $9.5058 $209.1276
28+ $9.1889 $257.2892
37+ $8.2383 $304.8171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,406 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess