EN
  • EN
  • DE

LT1579CS8#PBF

Part No LT1579CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC LDO REG SMART DUAL ADJ 8-SOIC / LDO Regulator Pos 1.5V to 20V 0.3A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780558-LT1579CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1579
Introduction Date March 30, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1579CS8#PBF CAD Model

Description

Product Overview: LT1579CS8#PBF

The LT1579CS8#PBF is a high-performance low dropout (LDO) linear regulator designed and manufactured by Linear Technology, renowned for its precision, reliability, and efficiency. This regulator offers a stable and clean power supply, making it an ideal choice for sensitive electronic applications where voltage accuracy is critical.

Key Features

  • Output Voltage: The LT1579CS8#PBF provides a fixed output voltage, ensuring a stable and consistent power supply for your devices.
  • Low Dropout Voltage: Designed to maintain regulation with minimal difference between the input and output voltage, this LDO regulator is perfect for battery-powered applications where efficiency is key.
  • High Output Current: Capable of delivering a substantial amount of current, this component is suitable for powering a wide range of devices, from microcontrollers to portable electronics.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, ensuring long-term reliability and performance.
  • Low Quiescent Current: Its low idle current consumption makes the LT1579CS8#PBF an excellent choice for power-sensitive applications, helping to extend battery life in portable devices.
  • Package: Housed in a compact SO-8 package, the regulator is designed for space-constrained applications while offering robust power management capabilities.

Applications

The LT1579CS8#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronics
  • Microprocessor supply
  • Memory and logic supply
  • Data communication equipment
  • Medical devices

Quality and Reliability

Linear Technology is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The LT1579CS8#PBF is no exception, with its robust design and stringent quality control ensuring reliable performance in even the most challenging environments.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess