EN
  • EN
  • DE

LT1498CN8#PBF

Part No LT1498CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10.5MHZ RRO 8DIP / Op Amp Dual Precision Amplifier R-R I/O ±15V/30V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 6 V/μs
GBP - Gain Bandwidth Product 10.5MHz
Current - Input Bias 250nA
Voltage - Input Offset 200μV
Operating Supply Current 1.8mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780512-LT1498CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1498
Introduction Date April 18, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1498CN8#PBF CAD Model

Description

Linear Technology's LT1498CN8#PBF is a high-performance operational amplifier (op-amp) that offers a unique blend of features making it suitable for a wide range of applications. This dual op-amp is housed in an 8-lead PDIP package and is characterized by its low input bias currents, high speed, and low noise operations.

Key Features

  • Low Noise: The LT1498CN8#PBF boasts an ultra-low noise level, which makes it an excellent choice for audio and other sensitive applications where the signal integrity is paramount.
  • High Speed: With a slew rate of 10V/μs and a gain bandwidth product of 10MHz, this op-amp can handle fast signals, making it suitable for video, communications, and other high-speed applications.
  • Low Input Bias Currents: The input bias currents are extremely low, which minimizes errors in high impedance circuit configurations and makes it ideal for precision applications.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 36V or ±1.35V to ±18V, providing flexibility in both single and dual supply operations.
  • High Output Drive: Capable of driving a 500Ω load to ±10V, the LT1498CN8#PBF can be used in applications requiring high output drive capability.

Applications

The versatility of the LT1498CN8#PBF allows it to be used in a variety of applications, including:

  • Active Filters
  • Photodiode Amplifiers
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Test Equipment
  • Buffer Amplifiers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1498CN8#PBF is no exception. It is designed for high reliability, which is critical for industrial, automotive, and military applications where failure is not an option. The part number suffix 'PBF' indicates lead-free, RoHS-compliant packaging, aligning with environmental standards and regulations.

Whether you're designing a high-fidelity audio system, a precision instrumentation circuit, or a robust industrial control interface, the LT1498CN8#PBF operational amplifier from Linear Technology is an excellent choice for your design needs.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5427 $52.3416
19+ $5.3684 $101.9996
29+ $5.2006 $150.8174
40+ $5.0329 $201.3160
52+ $4.8651 $252.9852
69+ $4.3618 $300.9642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess