EN
  • EN
  • DE

LT1490

Part No LT1490
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual and Quad Micropower Rail-to-Rail Input and Output Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 302632-LT1490
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Alternative Energy, Portable Devices, Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LT1490 CAD Model

Description

Introducing the LT1490 Dual Operational Amplifier

The LT1490 from Linear Technology is a remarkable addition to the world of operational amplifiers, designed to cater to applications that demand low power without compromising on performance. This dual op-amp is particularly suited for battery-powered systems, where energy efficiency is paramount, and space is at a premium.

Key Features

  • Low Power Consumption: The LT1490 is engineered to operate with a very low supply current, making it ideal for portable and remote applications where battery life is critical.
  • Wide Supply Range: With a supply voltage range of 2V to 36V, or ±1V to ±18V, this op-amp offers great flexibility, accommodating a broad spectrum of power sources.
  • Rail-to-Rail Output Swing: The output can swing within millivolts of the supply rails, thus maximizing the dynamic range in low voltage applications.
  • Input Offset Voltage: It features a low input offset voltage, which enhances accuracy in precision applications.
  • Input Common-Mode Range: The common-mode range extends to the negative supply, enabling single supply operation with zero volts input without requiring external biasing components.

Applications

The versatility of the LT1490 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Low Voltage Systems
  • Current Sensing Circuits
  • Integration into Control Systems

With its exceptional balance of low power consumption and high performance, the LT1490 is a go-to choice for designers looking to optimize their systems for energy efficiency without sacrificing functionality. Its compact size, coupled with its robust feature set, ensures that it can meet the stringent requirements of modern electronic designs.

Conclusion

The LT1490 stands out as a reliable and efficient solution for a wide variety of applications where power efficiency and operational integrity are non-negotiable. With Linear Technology's commitment to quality, the LT1490 is a dual operational amplifier that delivers consistent performance and is built to last.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3373 $59.0275
420+ $0.2772 $116.4240
645+ $0.2691 $173.5695
890+ $0.2599 $231.3110
1,150+ $0.2518 $289.5700
1,540+ $0.2252 $346.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess