EN
  • EN
  • DE

LT1469IS8#TRPBF

Part No LT1469IS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 50μV
Operating Supply Current 4.1mA
Channel Output Current 22mA
Supply Voltage - Operating ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058345-LT1469IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1469IS8#TRPBF CAD Model

Description

Product Overview: LT1469IS8#TRPBF

The LT1469IS8#TRPBF is a high-performance dual operational amplifier (op-amp) produced by Linear Technology, now part of Analog Devices. This precision op-amp is designed to offer a blend of speed, low noise, and excellent DC performance, making it suitable for a wide range of applications, including communications, imaging systems, and test equipment.

Key Features

  • High Speed: The LT1469IS8#TRPBF boasts a high slew rate and fast settling time, ensuring rapid response in high-frequency applications.
  • Low Noise: With its low noise characteristics, it is an excellent choice for audio and instrumentation applications where signal integrity is critical.
  • Precision: The op-amp features low offset voltage and drift over temperature, guaranteeing accurate signal amplification and processing.
  • Wide Supply Range: It operates with a supply voltage range from ±4V to ±15V, allowing for flexibility in various circuit designs.
  • Dual Amplifier Design: The dual op-amp configuration enables the use of one IC for two separate signal channels, saving space and cost in circuit design.

Applications

  • Active Filters
  • Fast Amplifiers
  • Audio Electronics
  • Signal Conditioning
  • Data Acquisition Systems
  • Medical Instrumentation

The LT1469IS8#TRPBF comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications while still providing excellent thermal performance. Its robust design ensures reliable operation under extended temperature ranges, which is essential for industrial and automotive applications.

Linear Technology's commitment to high-quality components is evident in the LT1469IS8#TRPBF, as it delivers the performance needed for demanding applications that require precision and speed. Whether you're designing a high-end audio system, a sensitive medical device, or a complex digital communication system, this op-amp is engineered to exceed expectations and provide consistent, reliable performance.

For detailed specifications and application guidance, designers are encouraged to refer to the LT1469IS8#TRPBF datasheet and Linear Technology's technical support resources.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1276 $82.2552
3+ $33.7457 $101.2371
5+ $32.6912 $163.4560
7+ $31.6366 $221.4562
9+ $30.5821 $275.2389
11+ $27.4184 $301.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess