EN
  • EN
  • DE
  • IT

LT1464CS8#PBF

Part No LT1464CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 0.9 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 600μV
Operating Supply Current 145μA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058334-LT1464CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1464CS8#PBF CAD Model

Description

The LT1464CS8#PBF is a high-performance operational amplifier from Linear Technology, designed for applications that demand low noise and low drift characteristics. This precision op-amp features a unique combination of high accuracy, low power consumption, and ease of use, making it an ideal choice for high-end industrial, medical, and instrumentation applications.

Key Features:

  • Low Noise Performance: With a low input noise voltage of just 0.9nV/√Hz at 1kHz, the LT1464CS8#PBF ensures a clean and accurate signal amplification, making it perfect for sensitive audio and instrumentation applications.
  • Low Offset Voltage: The device boasts an impressive low input offset voltage of 30µV max, which contributes to its high precision in measurement and control systems.
  • Low Drift: With a low offset voltage drift of only 0.4µV/°C max, the amplifier maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • High Gain Bandwidth Product: Offering a gain bandwidth product of 1.1MHz, the LT1464CS8#PBF provides sufficient bandwidth for a wide range of applications without compromising stability.
  • Single Supply Operation: It operates with a single supply voltage ranging from 4.75V to 30V or dual supplies of ±2.375V to ±15V, adding to its versatility in different circuit configurations.
  • Low Power Consumption: The device consumes only 1.1mA of supply current per amplifier, which is ideal for battery-powered and portable applications where power efficiency is critical.
  • Package: Housed in an 8-lead SOIC package, the LT1464CS8#PBF is compact and suitable for space-constrained applications.

Applications:

The LT1464CS8#PBF is well-suited for a variety of applications, including:

  • High-resolution data acquisition
  • Medical instrumentation
  • Test and measurement equipment
  • Professional audio equipment
  • Thermocouple amplifiers
  • Industrial process controls

Overall, the LT1464CS8#PBF from Linear Technology is a reliable and precise operational amplifier that offers an excellent balance of performance features for designers who require the utmost in noise and drift specifications without sacrificing power efficiency.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1795 $55.0770
14+ $7.5319 $105.4466
21+ $7.2965 $153.2265
29+ $7.0612 $204.7748
37+ $6.8258 $252.5546
50+ $6.1197 $305.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess