EN
  • EN
  • DE

LT1463CS#PBF

Part No LT1463CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175KHZ 14SO / Op Amp Quad Micropower Amplifier ±20V 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.13 V/μs
GBP - Gain Bandwidth Product 175kHz
Current - Input Bias 1pA
Voltage - Input Offset 600μV
Operating Supply Current 28μA
Output Current per Channel 17mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 780487-LT1463CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1463
Introduction Date February 07, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1463CS#PBF CAD Model

Description

Product Overview: LT1463CS#PBF

The LT1463CS#PBF is a high-performance, low-noise, low-dropout dual operational amplifier (op-amp) designed and manufactured by Linear Technology, an industry leader in analog integrated circuits. This precision op-amp is well-suited for applications requiring optimal noise performance and high output drive capability, making it an excellent choice for audio equipment, test and measurement instruments, and sensor interfaces.

Key Features

  • Low Noise Performance: The LT1463CS#PBF boasts an exceptionally low voltage noise density of 9nV/√Hz at 1kHz, ensuring signal integrity in sensitive applications.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining a low distortion level.
  • Low Dropout Voltage: Its low dropout voltage allows the device to operate effectively even when the supply voltage is very close to the output voltage, enhancing its efficiency in battery-powered devices.
  • Wide Supply Range: The device can be powered by a supply voltage range of ±2.5V to ±15V, providing flexibility for various circuit designs.
  • Stable with Capacitive Loads: The LT1463CS#PBF is designed to be stable with capacitive loads up to 1000pF, which is beneficial for applications with highly capacitive sources.

Applications

  • Professional Audio Equipment
  • High-Quality Test and Measurement Instruments
  • Precision Data Acquisition Systems
  • Active Filters and Buffers
  • Medical Instrumentation

Package and Quality

The LT1463CS#PBF comes in a 16-lead narrow SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high reliability and performance of the product through rigorous testing and quality control processes. This op-amp is also RoHS compliant, adhering to environmental standards for hazardous substance regulations.

In summary, the LT1463CS#PBF from Linear Technology stands out for its low noise, high output drive, and stable operation with capacitive loads, making it a versatile choice for designers seeking a high-quality dual operational amplifier for their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6945 $51.6395
26+ $3.8519 $100.1494
41+ $3.7315 $152.9915
56+ $3.6112 $202.2272
72+ $3.4908 $251.3376
96+ $3.1297 $300.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess