EN
  • EN
  • DE

LT1461AIS8-2.5#TRPBF

Part No LT1461AIS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 100mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3 V to 20 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126258-LT1461AIS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461AIS8-2.5#TRPBF CAD Model

Description

LT1461AIS8-2.5#TRPBF Precision Voltage Reference

The LT1461AIS8-2.5#TRPBF is a high-precision voltage reference component manufactured by Linear Technology, which is renowned for its stability and accuracy in critical applications. This voltage reference is part of the LT1461 series, designed to provide a precise 2.5-volt output, making it ideal for high-performance data converters, portable instrumentation, and industrial control systems.

Key features of the LT1461AIS8-2.5#TRPBF include:

  • High Accuracy: The device boasts an impressive initial accuracy of ±0.05%, ensuring reliable performance in applications where precision is paramount.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the LT1461 maintains its accuracy across a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: The component requires only a small differential between the input and output voltage, typically 0.2V at full load, which enhances efficiency and allows operation with low headroom power supplies.
  • Low Output Noise: It has an exceptionally low output noise of only 20µV_RMS over a 10Hz to 10kHz bandwidth, contributing to the overall system noise reduction.
  • Long-Term Stability: Exhibiting excellent long-term stability, the LT1461 is reliable for sustained use over time, minimizing drift and recalibration frequency.
  • High Output Current: Capable of sourcing up to 20mA of output current and sinking up to 20mA, this voltage reference can drive a wide range of loads.

The LT1461AIS8-2.5#TRPBF comes in an 8-lead SOIC package, which is conducive for compact PCB layouts. Its extended temperature range from -40°C to +125°C ensures reliable operation in extreme conditions. Additionally, the device features reverse battery protection, which safeguards it against incorrect power supply connection, further enhancing its robustness in diverse applications.

Overall, the LT1461AIS8-2.5#TRPBF is an excellent choice for designers looking for a stable, low-noise, and high-precision voltage reference that can deliver consistent performance over a broad range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8021 $50.4063
8+ $13.7863 $110.2904
12+ $13.3555 $160.2660
16+ $12.9247 $206.7952
21+ $12.4939 $262.3719
27+ $11.2014 $302.4378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess