EN
  • EN
  • DE

LT1460MHS8-5#TRPBF

Part No LT1460MHS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC / V-Ref Precision 5V 40mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 5.9 V ~ 20 V
Operating Supply Current 225μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780464-LT1460MHS8-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460MHS8-5#TRPBF CAD Model

Description

Product Overview: LT1460MHS8-5#TRPBF

The LT1460MHS8-5#TRPBF is a precision voltage reference component designed and manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This product is part of the LT1460 series, which are micropower bandgap references that provide a precise 5V output voltage with a low temperature coefficient and excellent long-term stability.

Key Features

  • Precision Voltage: The LT1460MHS8-5#TRPBF offers a stable and precise 5V output, making it ideal for high-accuracy applications.
  • Low Power Consumption: This device is designed for micropower operations, ensuring minimal power draw from the system, which is critical for battery-powered and portable devices.
  • High Stability: With its excellent stability over time, the LT1460MHS8-5#TRPBF ensures reliable performance in a variety of conditions and applications.
  • Temperature Coefficient: The low temperature coefficient of this voltage reference minimizes output variation over a wide temperature range, providing consistent performance in varying environmental conditions.
  • Package: It comes in an H package, an 8-lead small outline package (SOP), which is suitable for surface-mounted technology (SMT), making it easy to integrate into a wide range of electronic circuits.

Applications

The LT1460MHS8-5#TRPBF is suitable for various applications that require a stable reference voltage. These include:

  • Precision data converters
  • Battery-powered equipment
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Linear Technology ensures that its products meet high standards of quality and reliability. The LT1460MHS8-5#TRPBF is no exception, undergoing rigorous testing and quality control measures to guarantee its performance in critical applications.

Ordering Information

The part number LT1460MHS8-5#TRPBF denotes the tape and reel packaging option, which is ideal for automated assembly processes. This packaging ensures safe and efficient handling during manufacturing, making it a convenient choice for high-volume production.

In conclusion, the LT1460MHS8-5#TRPBF from Linear Technology is a robust, high-precision voltage reference that offers reliability and consistency for sophisticated electronic systems where voltage accuracy is paramount.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2215 $57.6645
7+ $15.7715 $110.4005
10+ $15.2786 $152.7860
14+ $14.7858 $207.0012
18+ $14.2929 $257.2722
24+ $12.8143 $307.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess