EN
  • EN
  • DE

LT1460HCS3-3#TRMPBF

Part No LT1460HCS3-3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 3.9 V to 20 V
Operating Supply Current 220μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1058291-LT1460HCS3-3#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-3#TRMPBF CAD Model

Description

Product Overview: LT1460HCS3-3#TRMPBF

The LT1460HCS3-3#TRMPBF is a precision voltage reference component from Linear Technology, designed to offer a stable and accurate reference voltage for various electronic applications. This device is particularly well-suited for high-performance data converters, portable instrumentation, battery-powered devices, and industrial control systems, where stable voltage is crucial for reliable operation.

Key Features

  • Reference Voltage: The LT1460HCS3-3#TRMPBF provides a fixed 3V output, which is meticulously maintained over a wide range of operating conditions.
  • High Accuracy: With an initial accuracy of ±0.05%, this component ensures precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: The device exhibits an excellent temperature coefficient, typically 10ppm/°C, making it reliable over a broad temperature range.
  • Low Dropout Voltage: It operates with a very low dropout voltage, which allows for efficient performance even when the supply voltage is close to the output voltage.
  • Stability: The LT1460HCS3-3#TRMPBF is stable with capacitive loads, ensuring consistent performance in various circuit configurations.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LT1460HCS3-3#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Precision data systems
  • High-resolution converters
  • Portable battery-powered devices
  • Industrial and automotive electronics
  • Medical and test equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1460HCS3-3#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance consistency. The device's long-term stability and low noise contribute to its suitability for precision applications where voltage accuracy is paramount.

In conclusion, the LT1460HCS3-3#TRMPBF from Linear Technology is a high-quality, precise, and stable voltage reference that offers excellent performance for a wide range of electronic applications, making it a valuable component for designers seeking to enhance the accuracy and stability of their systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8239 $61.4151
21+ $5.5991 $117.5811
32+ $5.4241 $173.5712
45+ $5.2492 $236.2140
57+ $5.0743 $289.2351
77+ $4.5493 $350.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess