EN
  • EN
  • DE

LT1460GCZ-2.5#PBF

Part No LT1460GCZ-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Bulk
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.25%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 165μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 020268-LT1460GCZ-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460GCZ-2.5#PBF CAD Model

Description

Product Overview: LT1460GCZ-2.5#PBF

The LT1460GCZ-2.5#PBF is a precision low dropout voltage reference from Linear Technology, designed to provide a stable 2.5V output voltage with high accuracy. This component is part of Linear Technology's family of low noise, micropower, precision voltage references. It is an ideal choice for high-performance data converters, precision instruments, and long-term applications that require a stable voltage reference over time and varying conditions.

Key Features

  • Output Voltage: Fixed at 2.5V with a high level of accuracy.
  • Low Dropout Voltage: Ensures stable operation even with minimal difference between the input voltage and the output voltage, making it suitable for battery-powered devices.
  • Low Noise: Exhibits low output noise, which is crucial for sensitive electronic applications, such as precision data acquisition systems.
  • High Stability: Offers excellent stability over temperature, ensuring reliable performance in a wide range of environments.
  • Long-Term Stability: Designed for applications that require a consistent reference voltage over an extended period.
  • Package: Housed in a TO-92 package, which is widely used and suitable for through-hole mounting, facilitating easy integration into various circuit designs.

Applications

  • Data Conversion: Ideal for high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Precision Instruments: Can be used in laboratory equipment and other devices that require precise voltage control and stability.
  • Industrial Control: Suitable for process control systems where accurate voltage references are critical.
  • Battery-Powered Devices: Its low power consumption makes it an excellent choice for portable equipment.

The LT1460GCZ-2.5#PBF voltage reference is a testament to Linear Technology's commitment to providing high-quality, reliable components for precision applications. With its combination of accuracy, low noise, and stability, it stands out as a superior choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess