EN
  • EN
  • DE

LT1368CN8#PBF

Part No LT1368CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 160KHZ RRO 8DIP / Op Amp Dual Precision Amplifier R-R I/O ±15V/30V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.065 V/μs
GBP - Gain Bandwidth Product 160kHz
Current - Input Bias 10nA
Voltage - Input Offset 200μV
Operating Supply Current 370μA
Output Current per Channel 75mA
Dual Supply Voltage (±) 1.8 V ~ 30 V, ±0.9 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780398-LT1368CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1368
Introduction Date February 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1368CN8#PBF CAD Model

Description

LT1368CN8#PBF - Precision Operational Amplifier

The LT1368CN8#PBF is a high-performance operational amplifier from Linear Technology, designed to offer a perfect blend of speed, precision, and low noise. This operational amplifier is an ideal choice for a wide range of applications, including data acquisition systems, filters, and instrumentation, thanks to its impressive specifications and robust features.

Encased in a sturdy 8-pin PDIP package, the LT1368CN8#PBF boasts a slew rate of 2.4V/μs and a gain-bandwidth product of 7MHz. This allows the amplifier to handle rapid signal changes with ease, making it suitable for high-speed amplification tasks. The device operates over a supply voltage range of ±2.5V to ±15V, providing designers with flexibility in various circuit configurations.

One of the standout features of the LT1368CN8#PBF is its precision. With an input offset voltage of just 350μV and low input bias currents, it ensures accurate signal amplification with minimal error, which is critical for precision applications. Moreover, the device exhibits excellent temperature stability, further enhancing its reliability in demanding environments.

The LT1368CN8#PBF also offers a low noise performance with a noise voltage density of 12nV/√Hz at 1kHz, making it an excellent choice for audio applications and other noise-sensitive circuits. Additionally, the operational amplifier is designed with Linear Technology's high standards, ensuring a long operational life and consistent performance.

With its robust design, the LT1368CN8#PBF is protected against reverse battery protection up to 18V, which safeguards the device from potential damage due to incorrect power supply connections. The operational amplifier also features an output short-circuit protection, ensuring that it can withstand accidental shorts without suffering from permanent damage.

In summary, the LT1368CN8#PBF from Linear Technology is a versatile, high-precision operational amplifier that excels in a variety of demanding applications. Its combination of speed, precision, and low noise makes it a valuable component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5123 $52.6845
35+ $2.8819 $100.8665
54+ $2.7919 $150.7626
75+ $2.7018 $202.6350
96+ $2.6117 $250.7232
129+ $2.3416 $302.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess