EN
  • EN
  • DE

LT1366CN8#PBF

Part No LT1366CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 400KHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.13 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 10nA
Voltage - Input Offset 200μV
Operating Supply Current 370μA
Channel Output Current 75mA
Supply Voltage - Operating 1.8 V to 30 V, ±0.9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 125336-LT1366CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1366CN8#PBF CAD Model

Description

Product Overview: LT1366CN8#PBF

The LT1366CN8#PBF is a high-performance dual operational amplifier (op-amp) designed and manufactured by Linear Technology, a company known for its precision electronic components. This particular op-amp is part of Linear Technology's LT1366 series, which is renowned for its low noise, high speed, and excellent linearity, making it an ideal choice for a wide range of applications including telecommunications, test equipment, and audio systems.

Key Features

  • Wide Operating Voltage Range: The LT1366CN8#PBF can operate on supply voltages ranging from ±2.5V to ±15V, allowing for flexibility in various circuit designs and applications.
  • High Output Drive Capability: This op-amp can drive loads as low as 600 ohms, which is suitable for audio applications and other systems requiring high current drive.
  • Low Distortion: With its low total harmonic distortion (THD) performance, the LT1366CN8#PBF ensures high-fidelity signal amplification, which is critical in audio and instrumentation applications.
  • Fast Slew Rate: A high slew rate of 2.8V/μs allows the op-amp to handle fast signal transitions, making it suitable for high-speed signal processing tasks.
  • Low Noise: The device features a low noise density of 12nV/√Hz at 1kHz, which is beneficial for applications that require clean and precise signal amplification.

Package and Quality

The LT1366CN8#PBF comes in a standard 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit boards. Its part number suffix "PBF" indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Applications

Thanks to its versatile performance characteristics, the LT1366CN8#PBF is suitable for a diverse range of applications, including:

  • High-quality audio amplification
  • Active filters and signal conditioning
  • Data acquisition systems
  • Professional audio equipment
  • Telecommunications infrastructure
  • Test and measurement equipment

With its robust feature set and reliable performance, the LT1366CN8#PBF from Linear Technology stands out as a top choice for engineers and designers looking for a dual operational amplifier that delivers precision and quality.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6667 $69.3334
4+ $28.4445 $113.7780
6+ $27.5556 $165.3336
8+ $26.6667 $213.3336
10+ $25.7778 $257.7780
13+ $23.1112 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess