EN
  • EN
  • DE

LT1358CS8#PBF

Part No LT1358CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 25MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 25MHz
Current - Input Bias 120nA
Voltage - Input Offset 200μV
Operating Supply Current 2mA
Channel Output Current 30mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 072262-LT1358CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1358CS8#PBF CAD Model

Description

Product Overview: LT1358CS8#PBF

The LT1358CS8#PBF is a high-speed, low-noise operational amplifier (op-amp) from Linear Technology, designed to deliver outstanding performance for a wide range of applications. This precision device is housed in an 8-lead SOIC package, making it suitable for space-constrained applications that require high-speed signal processing capabilities.

Key Features

  • High-Speed Performance: With a gain bandwidth product of 50MHz and a slew rate of 600V/µs, the LT1358CS8#PBF provides the speed necessary for high-frequency signal amplification and conditioning.
  • Low Noise Operation: Its low noise figure is ideal for sensitive applications such as audio processing, medical instrumentation, and high-fidelity systems, ensuring signal integrity is maintained.
  • Low Distortion: The op-amp features very low harmonic distortion, which is critical for applications that demand high linearity, such as data acquisition systems and test equipment.
  • Single or Dual Supply: It can operate from a single supply voltage of 4V to ±15V or a dual supply, providing flexibility in various circuit configurations.
  • Robust Output Drive: Capable of driving capacitive loads up to 500pF, the LT1358CS8#PBF is versatile in driving different types of loads without instability or performance degradation.

Applications

  • Telecommunications
  • Video and Imaging Systems
  • Active Filters
  • Buffer Amplifiers
  • Cable Drivers
  • ADC/DAC Systems

The LT1358CS8#PBF is not just about speed and low noise; it also offers excellent input characteristics with a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) that ensure stable performance over a wide range of supply voltages and common-mode voltages. This makes it an excellent choice for precision applications where voltage fluctuations can be an issue.

In conclusion, the LT1358CS8#PBF from Linear Technology is a versatile, high-performance operational amplifier that meets the demands of modern, high-speed electronics. Whether it’s for professional-grade audio equipment, medical devices, or communication systems, this op-amp is engineered to deliver precision and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8045 $53.4135
6+ $16.6777 $100.0662
10+ $16.1142 $161.1420
14+ $14.9874 $209.8236
18+ $14.4239 $259.6302
22+ $13.8605 $304.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess