EN
  • EN
  • DE

LT1357CS8#TRPBF

Part No LT1357CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 25MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 25MHz
Current - Input Bias 120nA
Voltage - Input Offset 200μV
Operating Supply Current 2mA
Channel Output Current 30mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058162-LT1357CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1357CS8#TRPBF CAD Model

Description

The LT1357CS8#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer an exceptional balance of speed, noise, and power consumption. This device is part of a family of monolithic operational amplifiers that utilize Linear Technology's advanced processing techniques to achieve enhanced dynamic performance.

Key Features

  • High Speed: With a gain bandwidth product of 25MHz and a slew rate of 600V/µs, the LT1357 is well-suited for high-speed signal processing applications.
  • Low Noise: The device offers a low input noise voltage, making it ideal for audio and instrumentation applications where maintaining signal integrity is critical.
  • Single Supply Operation: Capable of operating from a single 4V to ±15V supply, the LT1357 provides design flexibility for both battery-powered and line-powered applications.
  • Output Drive Capability: The op-amp can drive a 500Ω load to ±12V on ±15V supplies, allowing it to handle a range of output demands.
  • Power Efficient: It consumes minimal power, which is crucial for portable and energy-sensitive applications.

Applications

The LT1357CS8#TRPBF is suitable for a wide array of applications, including:

  • Video and RF Amplification
  • Cable Drivers
  • Telecommunications
  • Test Equipment
  • High-Quality Audio Circuits
  • Active Filters
  • Fast DAC and ADC Drivers

Package and Quality

The op-amp is offered in an 8-lead SOIC package, denoted by the 'CS8' in the part number, and is designed for surface-mount technology (SMT) assembly processes. The '#TRPBF' suffix indicates that the product is provided in tape and reel packaging, suitable for automated pick-and-place manufacturing, and is lead-free (Pb-free), adhering to environmental standards.

With its robust feature set and versatile application range, the LT1357CS8#TRPBF from Linear Technology stands out as a superior choice for designers seeking a high-speed operational amplifier that does not compromise on power efficiency or noise performance.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1506 $56.6024
9+ $11.6107 $104.4963
14+ $11.2479 $157.4706
19+ $10.8851 $206.8169
24+ $10.5222 $252.5328
32+ $9.4337 $301.8784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess