EN
  • EN
  • DE

LT1236ACN8-10#PBF

Part No LT1236ACN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8DIP / V-Ref Precision 10V 10mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Noise - 10Hz to 10kHz 3.5μVrms
Voltage - Input 11.5 V ~ 40 V
Operating Supply Current 2mA
Current - Cathode 1.7mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780332-LT1236ACN8-10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1236
Introduction Date February 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1236ACN8-10#PBF CAD Model

Description

LT1236ACN8-10#PBF Precision Reference

The LT1236ACN8-10#PBF is a high-precision voltage reference component from Linear Technology, known for its stability and accuracy. This precision reference is designed to maintain a stable voltage output even under varying conditions, making it an ideal choice for high-performance applications that require a reliable reference voltage.

Key Features:

  • High Accuracy: The LT1236ACN8-10#PBF boasts an impressive initial accuracy of 0.05%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this device provides stable performance over a wide temperature range, minimizing the impact of temperature variations on voltage accuracy.
  • Long-Term Stability: It offers excellent long-term stability of less than 20ppm typical drift per 1000 hours, which is crucial for applications that demand consistent performance over time.
  • Low Noise: The LT1236ACN8-10#PBF features low output noise, making it suitable for noise-sensitive applications like precision data converters and measurement systems.
  • Wide Operating Range: This voltage reference can operate over a wide supply voltage range, accommodating various system designs and requirements.

Applications:

The LT1236ACN8-10#PBF is versatile and can be used in a range of applications, including:

  • High-resolution analog-to-digital and digital-to-analog converters
  • Industrial and laboratory instrumentation
  • Precision power supplies
  • Medical equipment
  • Automotive electronics

Package Information:

The device is housed in an 8-lead PDIP package, ensuring ease of integration into various circuit designs. The package is designed for through-hole mounting, which is ideal for prototyping and production environments where durability is a concern.

Product Quality and Reliability:

Linear Technology is committed to delivering high-quality and reliable components. The LT1236ACN8-10#PBF is no exception, and it meets stringent industry standards for performance and reliability, ensuring that your projects function smoothly over their intended lifespan.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7026 $62.8104
8+ $12.8842 $103.0736
13+ $12.4816 $162.2608
17+ $12.0789 $205.3413
22+ $11.6763 $256.8786
29+ $10.4684 $303.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess