EN
  • EN
  • DE

LT1224CS8#PBF

Part No LT1224CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 400 V/μs
Gain Bandwidth Product (GBP) 45MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 7mA
Channel Output Current 40mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 130344-LT1224CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1224CS8#PBF CAD Model

Description

The LT1224CS8#PBF is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices, that offers an optimal balance of speed, noise, and power consumption. This operational amplifier is designed to meet the rigorous demands of a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High Speed: The LT1224CS8#PBF boasts a high slew rate and wide bandwidth, which are essential for applications requiring fast and accurate signal processing.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal path, minimizing the impact of unwanted signal artifacts on performance.
  • Low Distortion: The device provides exceptionally low harmonic distortion, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Power Efficiency: Despite its high-speed capabilities, the LT1224CS8#PBF is designed for efficient power consumption, which is critical for battery-powered and portable devices.
  • Robust Design: The operational amplifier is built to withstand tough conditions, featuring a wide operating temperature range and a ruggedized package.

Package and Supply

The LT1224CS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It requires a single supply voltage, simplifying power supply design and making it easier to integrate into existing systems.

Applications

This versatile operational amplifier can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Audio and video signal processing
  • Active filters and oscillators
  • Professional audio equipment
  • Medical instrumentation
  • Analog-to-digital converter drivers

The LT1224CS8#PBF is a testament to Linear Technology's commitment to providing high-quality, reliable components that advance the state of the art in electronics design. Whether you're developing a sophisticated audio interface or a complex sensor network, this operational amplifier is engineered to deliver exceptional performance and value.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2255 $62.2550
23+ $5.1074 $117.4702
36+ $4.9480 $178.1280
49+ $4.7886 $234.6414
63+ $4.6292 $291.6396
84+ $4.1499 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess