EN
  • EN
  • DE
  • IT

LT1222IS8#PBF

Part No LT1222IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 500MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 500MHz
Current - Input Bias 100nA
Voltage - Input Offset 100μV
Operating Supply Current 8mA
Channel Output Current 26mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058043-LT1222IS8#PBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1222IS8#PBF CAD Model

Description

Product Overview: LT1222IS8#PBF

The LT1222IS8#PBF is a high-speed, precision operational amplifier from Linear Technology, a brand known for its high-performance analog integrated circuits. This operational amplifier is designed to cater to applications requiring fast and accurate signal processing, making it an ideal choice for telecommunications, test equipment, and data acquisition systems.

Key Features

  • High-Speed Performance: The LT1222IS8#PBF boasts a gain bandwidth product of 100MHz and a slew rate of 500V/µs, which ensures rapid response times and a high degree of precision in signal amplification.
  • Stable and Accurate: With a low input offset voltage and low noise, this op-amp provides highly stable and accurate signal amplification, minimizing errors in critical applications.
  • Wide Supply Range: It operates with a wide supply voltage range from ±5V to ±15V, giving designers flexibility in various system voltages.
  • Low Distortion: The device is characterized by its low total harmonic distortion (THD), which is essential for audio and instrumentation applications where signal fidelity is paramount.
  • Robust Build: Housed in an 8-pin SOIC package, the LT1222IS8#PBF is built to be durable and reliable, withstanding the demands of rigorous operational environments.

Applications

Due to its high-speed and precise operation, the LT1222IS8#PBF is well-suited for a range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications circuitry
  • Video and imaging equipment
  • Audio processing
  • Active filters and integrators
  • Test and measurement equipment

Quality and Reliability

Linear Technology ensures that each LT1222IS8#PBF operational amplifier is rigorously tested to meet high standards of quality and reliability. This product is designed to provide consistent performance and is backed by Linear Technology's reputation for producing top-quality analog ICs.

In summary, the LT1222IS8#PBF from Linear Technology is a versatile, high-speed operational amplifier that delivers precision and speed in a compact form factor, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8428 $65.5284
6+ $17.9223 $107.5338
9+ $17.3622 $156.2598
12+ $16.8022 $201.6264
16+ $16.2421 $259.8736
21+ $14.5619 $305.7999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess