EN
  • EN
  • DE

LT1212CS#TRPBF

Part No LT1212CS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14MHZ 16SO / Op Amp Quad Precision Amplifier ±18V/36V 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 7 V/μs
GBP - Gain Bandwidth Product 14MHz
Current - Input Bias 60nA
Voltage - Input Offset 150μV
Operating Supply Current 1.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 780313-LT1212CS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1212
Introduction Date July 10, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1212CS#TRPBF CAD Model

Description

The LT1212CS#TRPBF is a high-performance, dual precision operational amplifier (op-amp) from Linear Technology, a brand of Analog Devices known for its high-quality analog ICs. This particular model stands out with its slew rate and gain-bandwidth product, which are optimized for high-speed signal processing applications such as telecommunications, test equipment, and ATE systems.

Key Features:

  • High Slew Rate: The device boasts a high slew rate, which allows it to respond quickly to changes in input signals, making it ideal for high-speed data acquisition and video processing applications.
  • Wide Gain Bandwidth: With a wide gain bandwidth product, the LT1212CS#TRPBF can maintain its gain over a broad range of frequencies, ensuring accurate signal amplification in high-frequency applications.
  • Dual Operational Amplifier: This product contains two independent op-amps in a single package, providing design flexibility and saving space in circuit designs.
  • Low Distortion: It is designed with low distortion characteristics, which is crucial for maintaining signal fidelity in audio and instrumentation applications.
  • Stable with Capacitive Loads: The LT1212CS#TRPBF is stable with capacitive loads, which is an important feature for driving cables and filters in analog systems.

Applications:

  • Telecommunications
  • Video and imaging systems
  • Test equipment
  • Audio and high-fidelity systems
  • Analog-to-digital converters (ADC) driver
  • Active filters
  • Buffer amplifiers

With its robust set of features, the LT1212CS#TRPBF operational amplifier is an excellent choice for designers looking for high-speed, high-precision analog components. Its dual op-amp configuration and stable performance with capacitive loads make it a versatile component for a wide range of electronic applications. Whether it's for professional audio equipment, sophisticated measurement systems, or high-speed data communication, the LT1212CS#TRPBF is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2223 $76.4446
4+ $31.3619 $125.4476
5+ $30.3819 $151.9095
7+ $29.4018 $205.8126
9+ $28.4218 $255.7962
12+ $25.4816 $305.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess