EN
  • EN
  • DE

LT1222CS8#TRPBF

Part No LT1222CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 500MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 500MHz
Current - Input Bias 100nA
Voltage - Input Offset 100μV
Operating Supply Current 8mA
Channel Output Current 26mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058042-LT1222CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1222CS8#TRPBF CAD Model

Description

Product Overview: LT1222CS8#TRPBF

The LT1222CS8#TRPBF is a high-speed, precision operational amplifier from Linear Technology, now part of Analog Devices, designed to meet the requirements of a wide array of applications. This component is known for its fast settling time, high output drive, and low distortion, making it an ideal choice for data acquisition systems, telecommunication equipment, and ATEs (Automatic Test Equipments).

Key Features

  • High Speed: With a gain bandwidth product of 100MHz and a slew rate of 500V/µs, the LT1222 is capable of handling high-speed signal processing tasks with ease.
  • Low Distortion: The operational amplifier provides exceptional signal fidelity with low harmonic distortion, ensuring accurate signal amplification in high-performance systems.
  • Settling Time: It features a fast settling time to 0.1% in just 45ns, which is crucial for high-speed data acquisition and conversion applications.
  • Output Drive: The device can deliver a high output current, making it suitable for driving capacitive loads or multiple devices in parallel.
  • Stable Operation: The LT1222 maintains stable operation with capacitive loads up to 500pF, which is essential for maintaining signal integrity in complex circuits.

Package and Quality

The LT1222CS8#TRPBF comes in an 8-lead SOIC package, which is widely used in the industry and suitable for space-constrained applications. The part is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), facilitating automated assembly processes for high-volume production.

Applications

This operational amplifier is versatile and can be used in various applications, including:

  • Video and CATV Amplifiers
  • Cable Drivers
  • ADC/DAC Buffers
  • High-Speed Integrators
  • Active Filters
  • Test Equipment

The LT1222CS8#TRPBF is a testament to Linear Technology's commitment to providing high-quality, reliable components for precision electronic applications. Its robust performance specifications and versatile packaging options make it a top choice for engineers and designers looking to enhance the speed and accuracy of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4755 $61.4265
6+ $16.8005 $100.8030
10+ $16.2754 $162.7540
13+ $15.7504 $204.7552
17+ $15.2254 $258.8318
22+ $13.6504 $300.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess