EN
  • EN
  • DE

LT1167CS8-1#PBF

Part No LT1167CS8-1#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 80pA
Voltage - Input Offset 20μV
Operating Supply Current 900μA
Channel Output Current 27mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 072222-LT1167CS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1167CS8-1#PBF CAD Model

Description

The LT1167CS8-1#PBF is a high-performance, single-resistor gain programmable, precision instrumentation amplifier designed by Linear Technology. This device is well-suited for a broad range of applications, from medical equipment to industrial process controls, thanks to its unique combination of accuracy, precision, and ease of use.

Key Features

  • Single Resistor Gain Set: The gain of the LT1167 is easily set by a single external resistor, which stands out as a significant feature for simplifying circuit design and reducing component count.
  • High Accuracy: With an input offset voltage of just 40µV, the LT1167 ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Low Noise: A low input noise density of 0.1µV/√Hz at 1kHz minimizes the impact of noise on signal integrity, ensuring clean and reliable measurements.
  • Wide Supply Range: The device can operate from a wide supply range of ±2.3V to ±18V, providing flexibility in various supply environments.
  • Rail-to-Rail Output: The LT1167 offers a rail-to-rail output swing, which maximizes dynamic range when operating from low supply voltages.

Applications

The versatile nature of the LT1167CS8-1#PBF makes it an excellent choice for a variety of applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Strain gauge amplifiers
  • Transducer interfaces
  • Data acquisition systems

Package and Quality

The LT1167CS8-1#PBF comes in an 8-lead narrow SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality and reliability, as indicated by the "#PBF" suffix, which denotes a lead-free, RoHS-compliant package.

With its exceptional performance, ease of use, and adaptability, the LT1167CS8-1#PBF from Linear Technology stands out as a top choice for designers looking to implement a robust and precise instrumentation amplifier in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7398 $59.2194
7+ $16.1968 $113.3776
10+ $15.6906 $156.9060
14+ $15.1845 $212.5830
18+ $14.6783 $264.2094
23+ $13.1599 $302.6777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess