Product Overview: LT1167AIS8#PBF
The LT1167AIS8#PBF is a precision, single resistor gain programmable, high performance instrumentation amplifier from Linear Technology. It is designed to offer a perfect blend of flexibility, reliability, and precision for a wide range of applications, including medical instrumentation, industrial process controls, and data acquisition systems.
This innovative instrumentation amplifier features a unique gain set resistor configuration that allows users to set the gain of the amplifier with a single external resistor (Rgain) in a range from 1 to 10,000. This design simplifies the gain setting process, reduces the number of required external components, and minimizes gain error and drift over temperature.
The LT1167AIS8#PBF operates on a supply voltage range from 2.3V to 36V or ±1.15V to ±18V, making it suitable for both single and dual power supply operations. It also boasts a low input offset voltage, high CMRR (Common Mode Rejection Ratio), and excellent noise performance, which ensures accurate and stable measurements in noisy environments.
The device is encapsulated in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable operation in harsh conditions.
Key features of the LT1167AIS8#PBF include:
- Single Resistor Gain Set
- Wide Gain Range: 1 to 10,000
- Low Input Offset Voltage
- High CMRR: 130dB Minimum at G = 1
- Low Noise: 0.1Hz to 10Hz Noise: 0.6µVp-p (Typical)
- Supply Voltage Range: 2.3V to 36V or ±1.15V to ±18V
- Low Power: 1.3mA Maximum Supply Current
- Industrial Temperature Range: -40°C to 85°C
- Compact 8-lead SOIC Package
With its precision and ease of use, the LT1167AIS8#PBF from Linear Technology is an excellent choice for designers looking for a high-quality instrumentation amplifier for their next project. Its robustness and versatility make it a go-to component for creating reliable and high-performance electronic systems.