EN
  • EN
  • DE

LT1128CS8#TRPBF

Part No LT1128CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 20MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 30nA
Voltage - Input Offset 20μV
Operating Supply Current 7.6mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 128451-LT1128CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1128CS8#TRPBF CAD Model

Description

LT1128CS8#TRPBF - Precision Operational Amplifier

The LT1128CS8#TRPBF is a high-performance operational amplifier from Linear Technology, designed to offer unparalleled accuracy and speed. It is a dual precision op-amp that comes in an 8-lead SOIC package, tailored for applications that demand the highest level of precision and dynamic performance.

Key Features:

  • Exceptional Precision: The LT1128 boasts an input offset voltage of just 25µV max, and an input offset voltage drift of only 0.3µV/°C max, ensuring precision in even the most sensitive applications.
  • High Gain Bandwidth: With a gain bandwidth product of 20MHz and a slew rate of 0.6V/µs, this op-amp is capable of handling high-speed signals without distortion, making it ideal for audio, video, and other high-frequency applications.
  • Low Noise: It exhibits a low noise density of 3.8nV/√Hz at 1kHz, which minimizes the noise in signal processing applications, ensuring signal integrity and clarity.
  • Low Total Harmonic Distortion: The LT1128 has a total harmonic distortion of less than 0.0003% for audio frequencies, which is critical for high-fidelity audio applications.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable with capacitive loads up to 1000pF, which is beneficial when driving difficult loads or in feedback configurations that include capacitors.

Applications:

The LT1128CS8#TRPBF is versatile and can be used in a wide range of applications, including:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Instrumentation
  • Active filters
  • Professional photography and imaging systems
  • Medical equipment

Quality and Reliability:

Linear Technology ensures that each LT1128CS8#TRPBF meets rigorous standards for quality and performance. The device is available in tape and reel packaging for use in automated manufacturing environments, denoted by the TRPBF suffix, which stands for tape and reel with lead (Pb)-free and RoHS-compliant finish.

Conclusion:

In summary, the LT1128CS8#TRPBF from Linear Technology is a top-tier operational amplifier that sets the standard for precision, noise performance, and speed. It is the go-to choice for engineers who require the utmost accuracy and dynamic performance in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess