The LT1125CSW#TR from Linear Technology is a high-performance dual operational amplifier (op-amp) that provides a perfect blend of speed, precision, and low noise. Designed for applications that demand the highest level of accuracy and signal integrity, this op-amp is a popular choice among engineers and designers in various fields including test equipment, instrumentation, and audio systems.
Key Features
- High Speed: The LT1125CSW#TR boasts a fast slew rate and wide bandwidth, making it suitable for high-speed signal processing applications.
- Low Noise: With its low noise characteristics, this op-amp ensures a clean and precise signal amplification, which is essential for audio applications and sensitive measurement equipment.
- Precision: The device offers excellent DC performance, which includes low offset voltage and drift, ensuring accuracy and stability over time and temperature variations.
- Power Efficiency: It operates with a low supply current, making it an energy-efficient option for battery-powered devices.
- Dual Configuration: The dual op-amp configuration allows for space-saving designs and the possibility to implement complex signal processing circuits.
Applications
The LT1125CSW#TR is versatile and can be used in a variety of applications, such as:
- High-fidelity audio preamplifiers and mixers
- Precision data acquisition systems
- Active filters and oscillators
- Professional test and measurement equipment
- Medical instrumentation
Product Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (±)
4.5V to 18V
Input Offset Voltage
750 µV Max
Operating Temperature Range
-40°C to 85°C
Package Type
Surface Mount
Mounting Type
Tape and Reel
With its exceptional performance and reliability, the LT1125CSW#TR from Linear Technology is an excellent choice for any application requiring a high-quality dual op-amp.