EN
  • EN
  • DE

LT1115CN8

Part No LT1115CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 70MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Audio
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 50nA
Voltage - Input Offset 50μV
Operating Supply Current 8.5mA
Supply Voltage - Operating ±4 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072201-LT1115CN8
Ultra Librarian 3D Model Ultra Librarian LT1115CN8 CAD Model

Description

Product Overview: LT1115CN8

The LT1115CN8 is a high-performance audio operational amplifier (op-amp) produced by Linear Technology, renowned for its exceptional sound quality and technical specifications that make it ideal for professional audio equipment and audiophile applications. This op-amp is designed to deliver outstanding audio performance with low noise, low distortion, and high linearity, ensuring a clean and precise audio signal.

Key Features

  • Ultra-Low Noise Performance: The LT1115CN8 boasts an ultra-low noise density of 0.9nV/√Hz at 1kHz, making it one of the lowest noise op-amps available in the market. This feature is critical for high-end audio applications where maintaining the purity of the audio signal is paramount.
  • High Speed: With a slew rate of 4.5V/μs, this op-amp is capable of handling rapid changes in the input signal without distortion, preserving the integrity of the audio waveform.
  • Wide Bandwidth: The device offers a wide gain bandwidth product of 20MHz, which ensures a broad frequency response and the ability to handle a wide range of audio frequencies with ease.
  • Low Total Harmonic Distortion: The LT1115CN8 has a total harmonic distortion (THD) of 0.0003% for an audio bandwidth of 20Hz to 20kHz, which is exceptionally low and contributes to its high-fidelity audio reproduction capabilities.

Applications

The LT1115CN8 is suitable for a variety of high-end audio applications, including:

  • Professional audio mixing consoles
  • High-quality audio preamplifiers
  • Studio equipment
  • Audiophile-grade integrated amplifiers
  • High-resolution audio DACs and ADCs

Package and Quality

The LT1115CN8 is available in an 8-pin PDIP package, which is compatible with standard PCB layouts and easy to integrate into various audio systems. Linear Technology ensures that each op-amp meets rigorous quality and performance standards, making the LT1115CN8 a reliable choice for professionals and enthusiasts seeking the best in audio amplification.

Conclusion

With its superior noise performance, high speed, wide bandwidth, and low distortion, the LT1115CN8 from Linear Technology stands out as a top-tier audio operational amplifier. It is engineered to satisfy the demands of the most critical audio applications, delivering unparalleled sound quality that can significantly enhance the listening experience.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8212 $56.4636
7+ $15.4430 $108.1010
11+ $14.9604 $164.5644
14+ $14.4778 $202.6892
18+ $13.9952 $251.9136
24+ $12.5475 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess