Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204995-LT1084IT
Manufacturer Homepage www.linear.com
Family Name LT1084
Introduction Date February 15, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1084IT CAD Model

Description

Product Overview: LT1084IT Voltage Regulator

The LT1084IT is a robust low dropout voltage regulator from Linear Technology, designed to provide a consistent, stable output voltage with a wide input range. This fixed voltage regulator is an ideal component for high-power applications that require a stable and reliable power supply.

Key Features:

  • Adjustable Output: The LT1084IT offers an adjustable output voltage from 1.25V to 29V, which can be set using external resistors. This feature provides flexibility for a broad range of applications.
  • High Current Capacity: This device can deliver up to 5A of output current, making it suitable for powering heavy loads.
  • Low Dropout Voltage: The low dropout voltage of typically 1.3V at full load improves efficiency and allows operation over a wider range of input voltages.
  • Excellent Line and Load Regulation: The LT1084IT maintains a consistent output even with fluctuations in input voltage or variations in load, ensuring reliable performance.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the regulator and the downstream circuit from potential damage due to excessive current or overheating.
  • Stable with Low-ESR Capacitors: The regulator is stable with low-ESR output capacitors, which reduces the overall noise and enhances the performance of the regulated supply.

Applications:

The LT1084IT is versatile and can be used in a variety of applications, including:

  • High-efficiency linear regulators
  • Constant current regulators
  • Battery chargers
  • Power supplies for microprocessors and microcontrollers
  • Post-regulation for switching supplies

Package and Quality:

The LT1084IT is available in a TO-220 package, known for its robustness and excellent thermal performance. Linear Technology ensures high-quality standards, making this regulator a reliable choice for critical and demanding applications.

With its comprehensive set of features and protections, the LT1084IT from Linear Technology stands out as a high-performance solution for a variety of power regulation needs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Microchip Technology
IC REG LINEAR 2.5V 1A 8-SOIC
Need more? Email Us
ECAD model for MIC37101-2.5YM-TR
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Rohm Semiconductor
IC REG LINEAR 8V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M08CP-E2
Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Microchip Technology
IC REG LINEAR 3V 500MA TO220-3
Need more? Email Us
ECAD model for MCP1825S-3002E/AB
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Lowest to $4.0731
ECAD model for ISL78301FVEAZ
Maxim Integrated
IC REG LINEAR POS ADJ 8-SOIC-EP
Lowest to $6.2065
ECAD model for MAX16910CASA9+

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention