EN
  • EN
  • DE

LT1077CN8#PBF

Part No LT1077CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 230KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 230kHz
Current - Input Bias 7nA
Voltage - Input Offset 25μV
Operating Supply Current 56μA
Supply Voltage - Operating 2.2 V to 30 V, ±1.1 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072180-LT1077CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1077CN8#PBF CAD Model

Description

LT1077CN8#PBF - Low Noise, Single Operational Amplifier

The LT1077CN8#PBF is a high-performance, low noise, single operational amplifier from Linear Technology, now part of Analog Devices, which is renowned for its precision electronic components. Designed with the needs of high-end and demanding applications in mind, this operational amplifier features a unique combination of low noise, high speed, and precision, making it an ideal choice for a variety of applications including audio and instrumentation amplifiers, and active filters.

This operational amplifier operates with a single or dual supply voltage ranging from 2.8V to ±15V, providing designers with flexibility in various circuit configurations. Its low noise performance, with a noise voltage of 0.3 µV/√Hz at 1kHz, ensures a clean and precise signal amplification, which is critical in sensitive audio equipment and measurement instruments.

The LT1077CN8#PBF boasts a slew rate of 0.7V/µs and a gain bandwidth product of 8MHz, which enables it to handle rapid signal changes and high-frequency signals with ease. The device also features a low input bias current of 350pA, which minimizes errors in applications with high source impedances.

With a typical offset voltage of 20µV and a drift of only 0.2µV/°C, the LT1077CN8#PBF provides stable and accurate performance over a wide temperature range, making it suitable for industrial and automotive applications where environmental conditions can vary widely.

The robust design of the LT1077CN8#PBF includes overload protection for both the input and output, ensuring reliability and a long operational life even in the presence of extreme conditions. The device is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is a common package type for easy integration into a wide range of electronic circuits.

In summary, the LT1077CN8#PBF from Linear Technology is a versatile, high-performance operational amplifier that offers low noise, precision, and stability, making it a top choice for engineers and designers looking to enhance the performance of their audio, instrumentation, or any other sensitive signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess