EN
  • EN
  • DE

LT1057CJ8

Part No LT1057CJ8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual and Quad, JFET Input Precision High Speed Op Amps | DUAL PRECISION JFET OP AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 13V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 7pA
Voltage - Input Offset 200μV
Supply Current 1.7mA
Supply Voltage , Single/Dual (±) ±10V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CDIP
Family Part Number LT1057
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1204896-LT1057CJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1057CJ8 CAD Model

Description

The LT1057CJ8 is a high-performance dual operational amplifier from Linear Technology, featuring JFET inputs that provide very low input bias and offset currents. This operational amplifier is an excellent choice for applications requiring low noise, high input impedance, and DC precision. The LT1057CJ8 is designed for a wide range of applications, including high-quality audio, instrumentation, and process control systems.

Key Features:

  • Low Noise: The LT1057CJ8 boasts a low noise voltage of 18nV/√Hz at 1kHz, making it ideal for audio applications and other sensitive measurement equipment.
  • High Input Impedance: JFET input transistors ensure a high input impedance, reducing loading on signal sources and preserving signal integrity.
  • Low Offset Voltage: With a typical input offset voltage of 500µV, this operational amplifier ensures accurate signal amplification with minimal error.
  • Low Input Bias Current: The device features a low input bias current of 50pA, which is beneficial for high impedance signal sources.
  • Wide Supply Range: The LT1057CJ8 operates from a supply voltage range of ±4V to ±18V, providing flexibility in various circuit designs.
  • Dual Amplifier Design: The dual configuration allows for compact circuit designs, saving space and reducing component count.

Applications:

  • High-Quality Audio Equipment
  • Instrumentation
  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Process Controls

The LT1057CJ8 is available in an 8-lead TO-5 metal can package, ensuring robust performance and reliability even in harsh environments. Its precise and stable operation, combined with the quality and expertise from Linear Technology, makes it a superior choice for designers seeking optimal performance in their electronic circuits.

For detailed specifications and application guidance, designers should refer to the LT1057CJ8 datasheet and Linear Technology's application notes.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess