EN
  • EN
  • DE

LT1019ACN8-5#PBF

Part No LT1019ACN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 6.5 V to 40 V
Operating Supply Current 1.3mA
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206703-LT1019ACN8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1019ACN8-5#PBF CAD Model

Description

Product Overview: LT1019ACN8-5#PBF

The LT1019ACN8-5#PBF is a precision voltage reference from Linear Technology, designed to offer a stable and accurate reference voltage for various applications. This component is essential for systems that require a precise voltage standard, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Key Features

  • Reference Voltage: The LT1019ACN8-5#PBF provides a fixed 5V output, which is maintained with high accuracy and stability over a wide range of operating conditions.
  • Temperature Stability: It features excellent temperature stability, ensuring that its output voltage does not significantly deviate over the full temperature range.
  • Low Dropout Voltage: This device has a low dropout voltage, which allows it to operate effectively even when the supply voltage is very close to the output voltage.
  • Low Noise: The LT1019ACN8-5#PBF is designed to produce a low output noise, making it suitable for noise-sensitive applications.
  • Package: It comes in an 8-pin PDIP package, which is convenient for through-hole mounting on printed circuit boards.

Applications

With its robust set of features, the LT1019ACN8-5#PBF is ideal for use in:

  • Data acquisition systems
  • High-precision instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1019ACN8-5#PBF is no exception. It is manufactured to high standards to ensure reliability and performance in critical applications. The device also includes protection features to safeguard against overcurrent and overtemperature conditions, further enhancing its dependability.

Whether for professional or hobbyist electronic projects, the LT1019ACN8-5#PBF from Linear Technology is an excellent choice for a stable and precise voltage reference that you can count on for consistent performance.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess