EN
  • EN
  • DE

LT1019ACN8-4.5

Part No LT1019ACN8-4.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 4.5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 6 V to 40 V
Operating Supply Current 1.3mA
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206702-LT1019ACN8-4.5
Ultra Librarian 3D Model Ultra Librarian LT1019ACN8-4.5 CAD Model

Description

Product Overview: LT1019ACN8-4.5 Precision Voltage Reference

The LT1019ACN8-4.5 is a high-performance, precision voltage reference from Linear Technology. This device is designed to offer a stable and precise reference voltage for a wide array of applications, including data conversion, power supply control, and instrumentation. With a nominal output voltage of 4.5 volts, the LT1019ACN8-4.5 provides the accuracy and stability needed for critical electronic systems.

Key Features

  • High Accuracy: The LT1019ACN8-4.5 boasts an impressive initial accuracy of 0.05%, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for both commercial and industrial environments.
  • Excellent Long-Term Stability: Over time, the LT1019ACN8-4.5 exhibits minimal drift, which is crucial for applications requiring consistent performance without frequent recalibration.
  • Wide Operating Current Range: The device operates with a current range from 400µA to 10mA, providing flexibility in various circuit designs and ensuring compatibility with a broad range of other components.
  • Low Dropout Voltage: The low dropout performance enables the LT1019ACN8-4.5 to function effectively even when the supply voltage is close to the output voltage, enhancing its versatility in different power supply scenarios.

Applications

The LT1019ACN8-4.5 is ideal for use in high-precision applications such as:

  • A/D and D/A Converters
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Precision Power Supplies
  • Battery-Operated Devices

Package and Quality

Encased in an 8-lead PDIP package, the LT1019ACN8-4.5 is designed for through-hole mounting, facilitating its integration into a variety of circuit boards. Linear Technology's commitment to quality ensures that each unit is rigorously tested to meet high standards of performance and reliability.

Whether you are designing a sophisticated measurement device or a reliable power management system, the LT1019ACN8-4.5 from Linear Technology is a solid choice for a stable and accurate voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess