Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Max) 0.75mV @ ±15V
Current - Input Bias (Max) 0.2µA @ ±15V
Current - Output (Typ) 50mA @ ±15V
Current - Quiescent (Max) 2.5mA, 4mA
CMRR, PSRR (Typ) 115dB CMRR
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SO
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 622005-LT1011AIS8
Ultra Librarian 3D Model Ultra Librarian LT1011AIS8 CAD Model

Description

The LT1011AIS8 is a versatile and robust voltage comparator produced by Linear Technology, renowned for its reliability and high performance in a wide range of applications. This precision device is designed to offer faster response times and better accuracy than many of its counterparts, making it an ideal choice for critical signal processing tasks.

Key Features

  • Fast Response Time: The LT1011AIS8 boasts a response time that is significantly quicker than conventional comparators, providing swift signal processing capabilities essential in time-sensitive applications.
  • High Precision: With enhanced accuracy, this component ensures reliable performance even in systems where precise voltage measurements are crucial.
  • Versatility: The comparator is compatible with dual and single power supplies, ranging from ±1V to ±18V, making it suitable for a variety of electronic circuits and designs.
  • Strobe Capability: It includes a strobe function, allowing the output to be latched or placed in a high impedance state, which is useful for multiplexing and other digital logic applications.
  • Pin Compatibility: The LT1011AIS8 is designed to be pin-compatible with the LM111 series, providing an easy upgrade path for systems using these older comparators.

Applications

The LT1011AIS8 is suitable for a multitude of applications including:

  • Data acquisition systems
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Relay drivers
  • Square-wave and pulse generators
  • Motor controllers

Product Specifications

The LT1011AIS8 is housed in an 8-pin SOIC package, which is conducive to space-saving designs without sacrificing performance. It operates over a temperature range of -40°C to 85°C, assuring consistent functionality across various environmental conditions.

Conclusion

Linear Technology's LT1011AIS8 voltage comparator is a high-quality, reliable component that offers significant advantages in speed and accuracy. Its versatile power supply options and strobe feature, coupled with its compatibility with existing LM111 series devices, make it a superior choice for designers looking to enhance their electronic systems' performance.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6819 $62.0457
6+ $16.9697 $101.8182
10+ $16.4394 $164.3940
13+ $15.9091 $206.8183
17+ $15.3788 $261.4396
22+ $13.7879 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,675 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention