EN
  • EN
  • DE
  • IT

LT1007IS8#PBF

Part No LT1007IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 137589-LT1007IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1007IS8#PBF CAD Model

Description

The LT1007IS8#PBF is a high-performance, low-noise operational amplifier from Linear Technology, designed to address the needs of a wide range of signal conditioning and data acquisition applications. This precision op-amp features a unique combination of low noise, high speed, and precision specifications that make it ideal for professional audio equipment, test equipment, and high-quality instrumentation.

Key Features

  • Low Noise Performance: The LT1007IS8#PBF boasts an exceptionally low voltage noise density of just 2.5 nV/√Hz at 1 kHz, making it one of the best choices for applications requiring a high signal-to-noise ratio.
  • High Precision: With offset voltage of just 30 µV and low drift over temperature, this op-amp ensures high accuracy in measurement and process control systems.
  • Wide Bandwidth: A gain bandwidth product of 8 MHz combined with a slew rate of 2.5 V/µs enables this op-amp to handle high-speed signals without significant distortion.
  • Stable Over Temperature: The LT1007IS8#PBF features a wide operating temperature range from -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.
  • Robust Power Supply Rejection: With a power supply rejection ratio (PSRR) of 130 dB, this op-amp minimizes the impact of power supply fluctuations on the output signal.
  • Flexible Supply Voltage: It can operate from a single 5V supply up to ±15V dual supplies, providing designers with versatility in various circuit configurations.

Applications

The LT1007IS8#PBF is well-suited for applications that require optimal noise performance and precision, such as:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Medical Instrumentation
  • Process Control Systems
  • Analog-to-Digital Converter Front Ends

Package and Quality

Encased in an 8-lead SOIC package, the LT1007IS8#PBF is compact and suitable for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures that each unit meets stringent performance criteria.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7505 $59.0020
9+ $12.1030 $108.9270
13+ $11.7248 $152.4224
18+ $11.3465 $204.2370
23+ $10.9683 $252.2709
31+ $9.8337 $304.8447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess