EN
  • EN
  • DE

LT1007CN8#PBF

Part No LT1007CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ 8DIP / Op Amp Single Low Noise Amplifier ±22V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 2.5 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780114-LT1007CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1007
Introduction Date March 03, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1007CN8#PBF CAD Model

Description

Product Overview: LT1007CN8#PBF

The LT1007CN8#PBF is a high-performance, low-noise operational amplifier (op-amp) from Linear Technology, designed to offer outstanding AC and DC performance. This precision op-amp is encapsulated in an 8-lead PDIP package, ensuring robustness and reliability for a variety of applications. The LT1007CN8#PBF features a combination of low noise, high speed, and precision specifications that make it an ideal choice for high-fidelity audio, test and measurement equipment, and professional scientific instruments.

Key Features:

  • Low Noise: The LT1007CN8#PBF boasts an exceptionally low voltage noise of 2.5 nV/√Hz at 1kHz, which is ideal for applications requiring low noise performance.
  • Precision: With offset voltage specifications as low as 30 µV and very low drift over time and temperature, the LT1007 offers precision that is maintained across a wide range of operating conditions.
  • High Speed: The device features a slew rate of 2.5 V/µs and a gain-bandwidth product of 8 MHz, allowing it to handle fast signals without distortion.
  • Low Bias Current: The input bias currents are extremely low, typically 30 nA, which is beneficial for high-impedance sensor applications and precision integrators.
  • Stable with Capacitive Loads: The op-amp is designed to be stable with capacitive loads up to 10,000 pF, providing flexibility in various feedback network designs.
  • Wide Supply Range: It can operate from a single supply of 4.5V to 44V or a dual supply of ±2.25V to ±22V, accommodating a broad spectrum of power requirements.

Applications:

The LT1007CN8#PBF is versatile and can be used in a wide array of applications including:

  • High-quality audio amplification
  • Precision data acquisition systems
  • Active filters and oscillators
  • Buffer amplifiers
  • Instrumentation and control systems

With its exceptional balance of performance features, the LT1007CN8#PBF from Linear Technology stands out as a superior choice for designers who require the best in noise, speed, and accuracy from their operational amplifiers.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2384 $50.8608
29+ $3.4776 $100.8504
45+ $3.3690 $151.6050
62+ $3.2603 $202.1386
80+ $3.1516 $252.1280
107+ $2.8256 $302.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess