EN
  • EN
  • DE

LM399H#PBF

Part No LM399H#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 6.95V TO46-4 / V-Ref Precision 6.95V 10mA 4-Pin TO-46 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 6.95V
Output Current 10mA
Tolerance ±0.17%
Temperature Coefficient 2ppm/°C
Noise - 10Hz to 10kHz 7μVrms
Current - Cathode 500μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-46-4 Metal Can
Manufacturer Package TO-46-4
Win Source Part Number 779018-LM399H#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LM399
Introduction Date October 27, 2005
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM399H#PBF CAD Model

Description

The LM399H#PBF is a high-precision, low-noise reference voltage source from Linear Technology, designed for calibration and test equipment along with high-end instrumentation. This remarkable component is known for its exceptional stability and reliability, making it an essential building block in applications requiring a precise voltage reference.

Key Features

  • Stable Reference: The LM399H#PBF features a buried zener diode that ensures a very stable voltage reference over time, temperature, and power variations.
  • Low Noise: It exhibits exceptionally low noise characteristics, which is crucial for sensitive electronic applications.
  • Temperature Range: This product operates over a wide temperature range, making it suitable for various challenging environments.
  • Long-Term Stability: With excellent long-term stability, the LM399H#PBF provides a reliable performance that you can count on for the life of your product.

Applications

The LM399H#PBF is versatile and can be used in a variety of high-precision applications, including:

  • Digital Voltmeters
  • Precision Power Supplies
  • Calibration Equipment
  • Test and Measurement Instruments
  • High-precision Oscillators

Product Specifications

Parameter Value Reference Voltage Typically 6.95V Initial Accuracy ±0.05% Temperature Coefficient Typically 20ppm/°C Operating Temperature Range -55°C to +125°C Package TO-46

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LM399H#PBF is no exception and has been rigorously tested to meet stringent industry standards for quality and reliability. This ensures that customers receive a product that not only meets but exceeds their performance expectations.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8150 $59.2600
9+ $12.1559 $109.4031
13+ $11.7760 $153.0880
18+ $11.3962 $205.1316
23+ $11.0163 $253.3749
31+ $9.8767 $306.1777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess