EN
  • EN
  • DE

ATA016A0X3SR67Z

Part No ATA016A0X3SR67Z
Manufacturer Linear Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018086-ATA016A0X3SR67Z
Categories OEM Parts(A-B)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA016A0X3SR67Z CAD Model

Description

The ATA016A0X3SR67Z is a highly efficient, non-isolated, single-output DC-DC converter module from Linear Technology. Designed to meet the rigorous standards of today's advanced electronic systems, this power module is a testament to Linear Technology's commitment to providing cutting-edge power solutions for a wide range of applications.

Key Features

  • Output Voltage: This converter offers an adjustable output voltage, giving designers the flexibility to use the module in various applications.
  • High Efficiency: With its advanced design, the ATA016A0X3SR67Z achieves high efficiency, which is critical for reducing heat and improving system reliability.
  • Power Density: The compact form factor of this module results in a high power density, making it ideal for space-constrained applications.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various supply voltages and ensuring stable operation under different power conditions.
  • Thermal Performance: Excellent thermal performance is ensured thanks to the optimized design, which helps maintain performance even at higher temperatures.
  • Regulatory Compliance: The module meets industry standards for regulatory compliance, ensuring safety and reliability in its intended applications.

Applications

The ATA016A0X3SR67Z is suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications equipment
  • Data processing systems
  • Industrial controls
  • Networking hardware

Product Summary

The ATA016A0X3SR67Z from Linear Technology is more than just a DC-DC converter; it is a robust power solution designed to meet the needs of modern electronic systems. With its high efficiency, wide input voltage range, and adjustable output voltage, this power module stands out in its class. Whether it's for telecom, data, industrial, or networking applications, the ATA016A0X3SR67Z is engineered to deliver reliable performance in a compact package. When it comes to power management, Linear Technology's ATA016A0X3SR67Z is a choice that engineers can trust for their critical projects.

You May Also Be Interested in

Generic
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess