EN
  • EN
  • DE

LXT917AHC

Part No LXT917AHC
Manufacturer Level One
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028268-LXT917AHC
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT917AHC CAD Model

Description

The LXT917AHC is a single-chip 10/100 Mbps Ethernet transceiver from Level One Communications. It's designed to provide physical layer connectivity for Ethernet networks, supporting both 10BASE-T and 100BASE-TX standards. This transceiver is commonly used in network interface cards (NICs), embedded systems, and other networking devices.

Applications:

  • Network interface cards (NICs)
  • Embedded systems
  • Routers
  • Switches
  • Hubs

Features:

  • 10/100 Mbps support: Operates at both 10 Mbps and 100 Mbps Ethernet speeds.
  • Auto-negotiation: Automatically detects and configures the network speed and duplex mode.
  • MII/SNI interface: Supports both Media Independent Interface (MII) and Serial Network Interface (SNI) for flexible connectivity.
  • Integrated filters: Reduces EMI and improves signal integrity.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.

Benefits:

  • Easy integration: Simplifies the design and implementation of Ethernet connectivity.
  • High performance: Provides reliable and efficient data transmission.
  • Reduced cost: Integrates multiple functions into a single chip, saving board space and cost.
  • Flexible connectivity: Supports various interface options for easy integration with different systems.
  • Improved reliability: Offers robust performance and long-term stability.

Technical Specifications:

The LXT917AHC operates with a 3.3V or 5V power supply. It supports both full-duplex and half-duplex operation. The package is typically PQFP. It features built-in loopback testing capabilities for diagnostics. It complies with IEEE 802.3 standards. The operating temperature range is usually specified as industrial grade (-40°C to +85°C). It includes integrated transmit and receive filters to minimize external components.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess