EN
  • EN
  • DE

SOD4002-SH

Part No SOD4002-SH
Manufacturer Leshan Radio
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095387-SOD4002-SH
Categories OEM Parts( S )
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOD4002-SH CAD Model

Description

The SOD4002-SH is a surface-mount rectifier diode manufactured by Leshan Radio. It's designed for general-purpose rectification in low-voltage power supplies and electronic circuits. It is commonly used to convert AC voltage to DC voltage.

Applications

  • General-Purpose Rectification: Converts AC voltage to DC voltage in power supplies.
  • Reverse Polarity Protection: Protects circuits from damage caused by incorrect polarity connections.
  • Blocking Diodes: Prevents current from flowing in the wrong direction.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes.
  • Voltage Clamping: Limits voltage to a specific level.

Features

  • Surface Mount Package: SOD-123 or similar package style, facilitating easy assembly on printed circuit boards.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves circuit efficiency.
  • High Surge Current Capability: Withstands momentary surges of current without damage.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Reliability: Ensures long-term stability and performance.

Benefits

  • Efficient Power Conversion: Low forward voltage drop minimizes power losses.
  • Circuit Protection: Protects sensitive components from damage.
  • Compact Size: Surface mount package allows for miniaturization of electronic devices.
  • Easy Assembly: Facilitates automated assembly on printed circuit boards.
  • Long Service Life: High reliability ensures long-term performance.

Technical Specifications

The SOD4002-SH has a reverse voltage rating of 100V. The forward current rating is typically 1A. The forward voltage drop is typically around 0.7V at the rated current. The surge current capability is typically 30A. It is packaged in a surface mount SOD-123 package or similar. The operating temperature range is typically from -55°C to +150°C. The SOD4002 designation suggests the reverse voltage is 100V. Refer to the Leshan Radio datasheet for the exact specifications.

You May Also Be Interested in

Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Shikues
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2,565+ $0.0226 $57.9690
6,250+ $0.0185 $115.6250
9,680+ $0.0179 $173.2720
13,335+ $0.0173 $230.6955
17,245+ $0.0168 $289.7160
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 2565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess