EN
  • EN
  • DE

SLRB520S-30T1G

Part No SLRB520S-30T1G
Manufacturer Leshan Radio
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 326223-SLRB520S-30T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLRB520S-30T1G CAD Model

Description

The SLRB520S-30T1G is a Schottky Barrier Diode manufactured by Leshan Radio. This diode is designed for high-frequency applications, offering fast switching speeds and low forward voltage drop, making it suitable for a variety of electronic circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier to improve efficiency.
  • DC-DC Converters: Helps in boosting or stepping down voltage levels with minimal loss.
  • Reverse Polarity Protection: Prevents damage from incorrect power connections.
  • Freewheeling Diode: Protects inductive loads from voltage spikes.
  • High-Frequency Rectification: Efficiently converts AC signals to DC in high-frequency circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits:

  • Improved Efficiency: Reduces power consumption in various applications.
  • Reliable Performance: Ensures stable operation in demanding environments.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Easy Integration: Simplifies the assembly process with surface mount technology.
  • Environmentally Friendly: Meets RoHS standards for reduced environmental impact.

Additional Details:

The SLRB520S-30T1G's low forward voltage drop is a key characteristic that enhances the overall efficiency of power conversion circuits. Its fast switching speed ensures minimal power loss during switching transitions, making it ideal for use in high-frequency applications. The diode's ability to handle high surge currents provides an extra layer of protection against voltage spikes, enhancing its reliability and lifespan. The surface mount package enables automated assembly, reducing manufacturing costs and improving production throughput. Its compact size is particularly beneficial for applications where space is limited. This diode is also suitable for applications requiring compliance with environmental regulations because it is lead-free.

This Schottky diode is a solid choice for modern electronic designs requiring efficiency, reliability, and compact size.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess