EN
  • EN
  • DE

LR431ATSLT1G

Part No LR431ATSLT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977774-LR431ATSLT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LR431ATSLT1G CAD Model

Description

The LR431ATSLT1G is a precision adjustable shunt regulator manufactured by Leshan Radio, a Chinese manufacturer of semiconductor devices. This regulator is designed to provide a stable and precise reference voltage for a wide range of applications, including power supplies, voltage monitors, and error amplifiers. Its adjustable output voltage and low temperature coefficient make it a versatile component for demanding circuit designs.

Applications:

  • Power Supplies: Used as a voltage reference in linear regulators and switching power supplies.
  • Voltage Monitors: Employed in over-voltage and under-voltage detection circuits.
  • Error Amplifiers: Utilized in feedback control systems for precise voltage regulation.
  • Comparators: Incorporated into comparator circuits for threshold detection.
  • Instrumentation: Applied in precision measurement equipment for accurate voltage referencing.

Features:

  • Adjustable Output Voltage: Allows for precise voltage setting using external resistors.
  • Low Temperature Coefficient: Provides stable voltage regulation over a wide temperature range.
  • Low Output Noise: Minimizes noise in the regulated voltage output.
  • High Precision: Offers accurate voltage regulation with tight tolerance.
  • Low Minimum Cathode Current: Operates with low current consumption.
  • TO-92 Package: Small and widely used through-hole package.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference.
  • Versatile Application: Suitable for a wide range of voltage regulation and monitoring applications.
  • Improved Stability: Ensures consistent performance over varying temperatures.
  • Reduced Noise: Minimizes noise-related issues in sensitive circuits.
  • Cost-Effective Solution: Offers a high-performance voltage reference at a competitive price.

Additional Details:

The LR431ATSLT1G operates based on the principle of a shunt regulator, where the output voltage is determined by external resistors connected to the adjust pin. This allows for precise setting of the output voltage according to the application requirements. The regulator's low temperature coefficient ensures minimal drift in the output voltage over temperature variations. Its low output noise characteristic makes it suitable for sensitive analog circuits.

The typical output voltage range is from Vref (approximately 2.5V) to 36V, with the output voltage being calculated based on the external resistor values. The datasheet provides detailed information on selecting appropriate resistor values and performance characteristics. Leshan Radio offers comprehensive technical documentation and support to assist designers in integrating the LR431ATSLT1G into their circuits. The TO-92 package makes it easy to prototype and integrate into through-hole PCB designs.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0772
Lumileds
Lowest to $2.6115
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Samsung
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0380 $50.1600
3,210+ $0.0312 $100.1520
4,970+ $0.0302 $150.0940
6,850+ $0.0292 $200.0200
8,870+ $0.0282 $250.1340
11,860+ $0.0253 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess