EN
  • EN
  • DE

LMSZ5247BT1G

Part No LMSZ5247BT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973240-LMSZ5247BT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSZ5247BT1G CAD Model

Description

The LMSZ5247BT1G is a Zener diode manufactured by Leshan Radio. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage reaches a specific value known as the Zener voltage. This characteristic makes them useful in voltage regulation and protection circuits.

Applications

  • Voltage regulation: Used to maintain a constant voltage level in circuits, ensuring stable operation of sensitive components.
  • Overvoltage protection: Protects circuits from damage caused by voltage spikes or surges by clamping the voltage to a safe level.
  • Clipping circuits: Shapes waveforms by limiting the voltage to a specific range.
  • Voltage reference: Provides a stable voltage reference for comparator circuits and other precision applications.
  • Parameter testing: Used in test equipment to verify the performance of other electronic components.

Features

  • Zener voltage: Provides a specific and stable reverse breakdown voltage.
  • Low reverse leakage current: Minimizes current flow in the reverse direction below the Zener voltage.
  • Sharp breakdown characteristic: Provides a well-defined transition from blocking to conducting in the reverse direction.
  • Small package size: Allows for easy integration into space-constrained applications.
  • High surge current capability: Withstands high current surges without damage.

Benefits

  • Stable voltage regulation: Provides a reliable and consistent voltage level, ensuring stable circuit operation.
  • Effective overvoltage protection: Protects sensitive components from damage due to voltage spikes or surges.
  • Precise voltage reference: Offers a stable and accurate voltage reference for precision circuits.
  • Compact design: Small package size allows for easy integration into various electronic devices.
  • Enhanced circuit reliability: Protects circuits from voltage-related failures, improving overall reliability.

Additional Details

The LMSZ5247BT1G has a Zener voltage around 18V. Zener diodes are typically used with a series resistor to limit the current flowing through the diode. The power dissipation rating of the diode should also be considered to ensure it is not exceeded during operation. Datasheets for the LMSZ5247BT1G provide detailed specifications on its electrical characteristics, thermal properties, and package dimensions. These specifications are crucial for proper circuit design and application.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0382
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0405
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,565+ $0.0195 $50.0175
6,250+ $0.0160 $100.0000
9,680+ $0.0155 $150.0400
13,335+ $0.0150 $200.0250
17,245+ $0.0145 $250.0525
23,080+ $0.0130 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 2565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess