EN
  • EN
  • DE

LMSZ5243BT1G

Part No LMSZ5243BT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828004-LMSZ5243BT1G
Ultra Librarian 3D Model Ultra Librarian LMSZ5243BT1G CAD Model

Description

The LMSZ5243BT1G is a Zener diode manufactured by Leshan Radio. This diode is engineered to provide a stable voltage reference for a variety of electronic circuit applications. It is commonly employed in voltage regulation, overvoltage protection, and clipping circuits. The small surface mount package makes it suitable for high-density circuit board designs.

Applications

  • Voltage Regulation: Provides a stable output voltage in power supplies and voltage regulator circuits, ensuring consistent performance despite variations in input voltage or load.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by voltage spikes, surges, or transient events.
  • Signal Clipping: Limits the amplitude of a signal to a predefined level, preventing damage to subsequent circuitry or ensuring signal integrity.
  • Reference Voltage Generation: Creates a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
  • Parameter Stabilization: Stabilizes the operating parameters of electronic circuits, improving overall reliability and performance.

Features

  • Precise Zener Voltage: Offers a well-defined and accurate Zener voltage breakdown, ensuring consistent voltage regulation.
  • Low Dynamic Impedance: Maintains a stable output voltage with minimal variation due to changes in current, providing superior voltage regulation performance.
  • Small Surface Mount Package: Enables high-density circuit board layouts and reduces overall component size.
  • High Surge Current Capability: Can withstand transient surge currents without degradation, ensuring robust performance in harsh operating environments.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, minimizing environmental impact.

Benefits

  • Stable and Reliable Voltage Reference: Provides a consistent and dependable voltage reference, ensuring stable and predictable circuit operation.
  • Enhanced Component Protection: Safeguards sensitive electronic components from damage caused by overvoltage conditions, improving system reliability.
  • Compact Design: Allows for the creation of smaller and more compact electronic devices, maximizing space utilization.
  • Robust Performance: Delivers reliable performance even under challenging operating conditions, ensuring long-term stability.
  • Environmentally Friendly: Meets environmental regulations, contributing to a more sustainable product design.

Additional Details

The LMSZ5243BT1G typically has a Zener voltage around 13 volts. For precise specifications, including voltage tolerance, dynamic impedance, and maximum power dissipation, refer to the manufacturer's datasheet. This diode is commonly used in a broad spectrum of electronic applications, ranging from consumer electronics to industrial control systems, where a dependable and accurate voltage reference is crucial.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0200 $50.0000
6,065+ $0.0165 $100.0725
9,435+ $0.0159 $150.0165
12,990+ $0.0154 $200.0460
16,780+ $0.0149 $250.0220
22,390+ $0.0134 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,830 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess