EN
  • EN
  • DE

LMBZ5235BLT1G

Part No LMBZ5235BLT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827915-LMBZ5235BLT1G
Ultra Librarian 3D Model Ultra Librarian LMBZ5235BLT1G CAD Model

Description

The LMBZ5235BLT1G is a Zener diode manufactured by Leshan Radio. This diode is designed for voltage regulation and overvoltage protection in a variety of electronic circuits. Its stable breakdown voltage characteristic makes it suitable for providing a precise reference voltage or clamping voltage transients.

Applications

  • Voltage Regulation: Maintains a stable voltage level in power supplies and voltage regulators.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Reference Voltage Generation: Provides a stable reference voltage for analog circuits and measurement systems.
  • Voltage Clamping: Limits the maximum voltage in a circuit to prevent damage to components.
  • Transient Voltage Suppression: Absorbs transient voltage spikes, protecting circuitry from damage.

Features

  • Precise Zener Voltage: Offers a well-defined and stable Zener breakdown voltage.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse bias condition.
  • Small Surface Mount Package: Enables compact and efficient circuit designs.
  • High Surge Current Capability: Withstands transient current surges without degradation.
  • Pb-Free Package: Compliant with RoHS standards for environmental protection.

Benefits

  • Stable Voltage Output: Provides a consistent and reliable voltage reference.
  • Enhanced Circuit Protection: Prevents damage from overvoltage conditions and transients.
  • Compact Circuit Design: Small package size allows for high-density circuit layouts.
  • Increased System Reliability: Protects components from voltage-related failures.
  • Environmentally Compliant: Meets RoHS requirements for environmental sustainability.

Additional Details

The LMBZ5235BLT1G is typically packaged in a small surface-mount form factor, such as a SOD-323. Designers should consult the datasheet for comprehensive specifications, including the precise Zener voltage, reverse leakage current, power dissipation rating, and surge current capability. The Zener voltage is a critical parameter, defining the voltage at which the diode starts to conduct in the reverse direction. The reverse leakage current specifies the current that flows when the diode is reverse-biased below the Zener voltage. The power dissipation rating indicates the maximum power the diode can safely dissipate. It's crucial to ensure adequate heat sinking to prevent overheating. The datasheet provides detailed information on thermal characteristics and recommended operating conditions. This diode is often used in consumer electronics, industrial control systems, and telecommunications equipment to provide stable voltage references or protect against voltage transients. The Zener voltage for this part is likely around 6.8V but should be verified by the datasheet.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2,875+ $0.0174 $50.0250
6,995+ $0.0143 $100.0285
10,870+ $0.0138 $150.0060
14,930+ $0.0134 $200.0620
19,380+ $0.0129 $250.0020
25,865+ $0.0116 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,800 pieces
MOQ: 2875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess