EN
  • EN
  • DE

LMBT2907ALT1H

Part No LMBT2907ALT1H
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977736-LMBT2907ALT1H
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMBT2907ALT1H CAD Model

Description

The LMBT2907ALT1H is a PNP bipolar junction transistor (BJT) manufactured by Leshan Radio. It is designed for general-purpose switching and amplification applications. This transistor features low saturation voltage and high current gain, making it suitable for driving loads and switching circuits. The LMBT2907ALT1H is commonly used in small signal amplification, switching, and driver circuits.

Applications

  • Small Signal Amplification: Amplifies small signals in audio and instrumentation circuits.
  • Switching Circuits: Used as a switch to control current flow in various electronic devices.
  • Driver Circuits: Drives relays, LEDs, and other components requiring higher current.
  • Linear Regulators: Used in linear voltage regulators for providing a stable output voltage.
  • General Purpose Amplification: General purpose amplification in various electronic circuits

Features

  • PNP Transistor: A PNP bipolar junction transistor.
  • Low Saturation Voltage: Provides efficient switching with minimal voltage drop.
  • High Current Gain: Amplifies current effectively, enabling the transistor to drive loads.
  • Fast Switching Speed: Switches quickly, making it suitable for high-frequency applications.
  • Surface Mount Package: Available in a small surface mount package for easy integration.

Benefits

  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Efficient Switching: Low saturation voltage enhances switching efficiency.
  • High Performance: High current gain provides strong amplification capabilities.
  • Compact Design: Small surface mount package allows for dense board layouts.
  • Reliable Operation: Provides stable and reliable performance in various circuit configurations.

Additional Details

The LMBT2907ALT1H is designed for optimal performance when used within its specified voltage and current ratings. Proper biasing techniques should be used to ensure stable operation and prevent damage to the transistor. The device's small size and surface mount package make it suitable for high-density circuit boards where space is limited. Consult the datasheet for detailed electrical characteristics, application notes, and soldering recommendations.

You May Also Be Interested in

Samsung
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0405
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Chilisin
Lowest to $0.0517
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $1.6320
KIWI
Lowest to $0.0839
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4,630+ $0.0125 $57.8750
11,240+ $0.0103 $115.7720
17,445+ $0.0099 $172.7055
23,810+ $0.0097 $230.9570
30,865+ $0.0094 $290.1310
41,670+ $0.0083 $345.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 515,610 pieces
MOQ: 4630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess